Optimal Handling Solutions Cantilever Racking - Medium Duty: Brace Sets (includes two) MB-C-10-72

Description
Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor Arms are adjustable up and down the full length of the upright To adjust, align arms with pre-drilled holes and secure with key lock All arms feature lips to prevent product from falling off Uprights are sold separately, not in pairs Brace Sets are sold in pairs Custom rack systems can be designed for your special application
Description
Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor Arms are adjustable up and down the full length of the upright To adjust, align arms with pre-drilled holes and secure with key lock All arms feature lips to prevent product from falling off Uprights are sold separately, not in pairs Brace Sets are sold in pairs Custom rack systems can be designed for your special application

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cantilever Racking - Medium Duty: Brace Sets (includes two)
MB-C-10-72
Cantilever Racking - Medium Duty: Brace Sets (includes two) MB-C-10-72
Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor Arms are adjustable up and down the full length of the upright To adjust, align arms with pre-drilled holes and secure with key lock All arms feature lips to prevent product from falling off Uprights are sold separately, not in pairs Brace Sets are sold in pairs Custom rack systems can be designed for your special application
  • Medium Duty Cantilever Racks are ideal for manual loading: open design allows easy forklift accessibility
  • Store bar stock, pipe, tubing, lumber, and other light hard-to-stock itmes that must be kept off the floor
  • Arms are adjustable up and down the full length of the upright
  • To adjust, align arms with pre-drilled holes and secure with key lock
  • All arms feature lips to prevent product from falling off
  • Uprights are sold separately, not in pairs
  • Brace Sets are sold in pairs
  • Custom rack systems can be designed for your special application

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number MB-C-10-72
Product Name Cantilever Racking - Medium Duty: Brace Sets (includes two)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details