Optimal Handling Solutions Lift Master Booms: Non-Telescoping Style LM-OBNT

Description
Unique performance, convenience and safety features are built into every Lift Master™ boom Fabricated from structural steel with welding to meet AWS creates a rugged and durable boom that will provide long-term service Telescopic units extend to 144" and come with an infinitely adjustable locking screw (except orbit booms which features a spring loaded detent) Fork pockets for 4,000 pound capacity measure 7 1/2" W x 2 1/2" H usable on 24" centers Usable fork pockets are 7 1/4" W x 2 1/2" H for 6,000 and 8,000 pound capacity option A 36" safety restraint secures the boom to the fork truck for safe operation Each unit includes two lifting hooks NOTE: Larger fork pockets (Model LM-FP) are available with inside dimensions of 8 1/4" W x 4 1/4" H. Call for pricing.
Description
Unique performance, convenience and safety features are built into every Lift Master™ boom Fabricated from structural steel with welding to meet AWS creates a rugged and durable boom that will provide long-term service Telescopic units extend to 144" and come with an infinitely adjustable locking screw (except orbit booms which features a spring loaded detent) Fork pockets for 4,000 pound capacity measure 7 1/2" W x 2 1/2" H usable on 24" centers Usable fork pockets are 7 1/4" W x 2 1/2" H for 6,000 and 8,000 pound capacity option A 36" safety restraint secures the boom to the fork truck for safe operation Each unit includes two lifting hooks NOTE: Larger fork pockets (Model LM-FP) are available with inside dimensions of 8 1/4" W x 4 1/4" H. Call for pricing.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift Master Booms: Non-Telescoping Style
LM-OBNT
Lift Master Booms: Non-Telescoping Style LM-OBNT
Unique performance, convenience and safety features are built into every Lift Master™ boom Fabricated from structural steel with welding to meet AWS creates a rugged and durable boom that will provide long-term service Telescopic units extend to 144" and come with an infinitely adjustable locking screw (except orbit booms which features a spring loaded detent) Fork pockets for 4,000 pound capacity measure 7 1/2" W x 2 1/2" H usable on 24" centers Usable fork pockets are 7 1/4" W x 2 1/2" H for 6,000 and 8,000 pound capacity option A 36" safety restraint secures the boom to the fork truck for safe operation Each unit includes two lifting hooks NOTE: Larger fork pockets (Model LM-FP) are available with inside dimensions of 8 1/4" W x 4 1/4" H. Call for pricing.
  • Unique performance, convenience and safety features are built into every Lift Master™ boom
  • Fabricated from structural steel with welding to meet AWS creates a rugged and durable boom that will provide long-term service
  • Telescopic units extend to 144" and come with an infinitely adjustable locking screw (except orbit booms which features a spring loaded detent)
  • Fork pockets for 4,000 pound capacity measure 7 1/2" W x 2 1/2" H usable on 24" centers
  • Usable fork pockets are 7 1/4" W x 2 1/2" H for 6,000 and 8,000 pound capacity option
  • A 36" safety restraint secures the boom to the fork truck for safe operation
  • Each unit includes two lifting hooks


NOTE:
Larger fork pockets (Model LM-FP) are available with inside dimensions of 8 1/4" W x 4 1/4" H. Call for pricing.

Technical Specifications

  Optimal Handling Solutions
Product Category Lifting and Rigging Attachments
Product Number LM-OBNT
Product Name Lift Master Booms: Non-Telescoping Style
Unlock Full Specs
to access all available technical data

Similar Products

Chain sling 2-leg with latch hook, grade 8 Chain diameter 20 - 230802000700110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 18.74 tons (17 metric tons)
View Details
Eye and Eye Slings - EE2-J902P-T3-5 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 6.2 tons (5.62 metric tons)
View Details
Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details