Optimal Handling Solutions Lite Load Lifts: Low Profile Steel Construction LLPH-500-FW

Description
Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems. Easy to operate, lifts are available in aluminum or steel with low profile models available. Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels. Four swivel wheels and floor lock are standard with the suffix (-4SFL). Located on the handle are two rollers to ease loading into delivery trucks. The platform lifts approximately 1" per winch rotation or foot pump stroke. Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips. Ask us about upgrading your unit with these options: LLW-FL: Hand operated floor lock. Call for pricing LLH-DSP 2 speed foot pump. Includes flow control and pressure relief. Call for pricing
Description
Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems. Easy to operate, lifts are available in aluminum or steel with low profile models available. Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels. Four swivel wheels and floor lock are standard with the suffix (-4SFL). Located on the handle are two rollers to ease loading into delivery trucks. The platform lifts approximately 1" per winch rotation or foot pump stroke. Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips. Ask us about upgrading your unit with these options: LLW-FL: Hand operated floor lock. Call for pricing LLH-DSP 2 speed foot pump. Includes flow control and pressure relief. Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lite Load Lifts: Low Profile Steel Construction
LLPH-500-FW
Lite Load Lifts: Low Profile Steel Construction LLPH-500-FW
Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems. Easy to operate, lifts are available in aluminum or steel with low profile models available. Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels. Four swivel wheels and floor lock are standard with the suffix (-4SFL). Located on the handle are two rollers to ease loading into delivery trucks. The platform lifts approximately 1" per winch rotation or foot pump stroke. Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips. Ask us about upgrading your unit with these options: LLW-FL: Hand operated floor lock. Call for pricing LLH-DSP 2 speed foot pump. Includes flow control and pressure relief. Call for pricing
  • Lift and transport loads from delivery trucks to docks, or use to inventory intems on storage systems.
  • Easy to operate, lifts are available in aluminum or steel with low profile models available.
  • Units roll smoothly on 6" x 2" mold-on-rubber rear wheels with 2" semi steel front wheels.
  • Four swivel wheels and floor lock are standard with the suffix (-4SFL).
  • Located on the handle are two rollers to ease loading into delivery trucks.
  • The platform lifts approximately 1" per winch rotation or foot pump stroke.
  • Horizontal load center is 10". Low profile units have a deck height of 1/4" with 2" high side lips.

Ask us about upgrading your unit with these options:
LLW-FL:
Hand operated floor lock. Call for pricing
LLH-DSP
2 speed foot pump. Includes flow control and pressure relief. Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number LLPH-500-FW
Product Name Lite Load Lifts: Low Profile Steel Construction
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift & Tilt Combination Table - PT-55363-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 36 inch (914 mm)
View Details