Optimal Handling Solutions Stackable Steel Self-Dumping Hoppers: Specialty Steel Lids For Series HOP Hoppers LID-50

Description
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.
Description
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Stackable Steel Self-Dumping Hoppers: Specialty Steel Lids For Series HOP Hoppers
LID-50
Stackable Steel Self-Dumping Hoppers: Specialty Steel Lids For Series HOP Hoppers LID-50
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.
  • These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds
  • Variety of sizes available from 1/4 to 6 cubic yards
  • Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design
  • Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements


Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements.
Style "A" - Single hinge in the center of the hopper with the back half welded closed.
Style "C" - Single hinge in the center, but both front and back lids may be opened.

Technical Specifications

  Optimal Handling Solutions
Product Category Hoppers
Product Number LID-50
Product Name Stackable Steel Self-Dumping Hoppers: Specialty Steel Lids For Series HOP Hoppers
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Vibratory Parts Hoppers - sortimat Birkman™ - ATS Automation
Specs
Type Metering
Capacity 88.2 to 176 lbs (40 to 80 kg)
Volume 0.0392 to 0.2616 cubic yards (0.0300 to 0.2000 cubic meters)
View Details
Live Bottom Vibrating Bins -  - Vibra Screw, Inc.
Specs
Type Dry Flow; Surge
Volume 1.22 to 27.77 cubic yards (0.9345 to 21.24 cubic meters)
Width/Diameter 20 to 96 inch (508 to 2438 mm)
View Details