Optimal Handling Solutions Lift-Rite Weigh Scale Pallet Truck LHMSC270045

Description
The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck You weigh pallets and containers during transport, at the place of handling You save time when checking incoming and outgoing goods The WS44 is developed for industrial applications and is protected against water, dust and shock The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery Quick exchange battery mount (extra battery available for purchase) Load cells, cabling IP67 and indicator IP65 protection 10 greasable bushings ensure a long service life Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable) One piece hydraulic pump
Description
The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck You weigh pallets and containers during transport, at the place of handling You save time when checking incoming and outgoing goods The WS44 is developed for industrial applications and is protected against water, dust and shock The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery Quick exchange battery mount (extra battery available for purchase) Load cells, cabling IP67 and indicator IP65 protection 10 greasable bushings ensure a long service life Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable) One piece hydraulic pump

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift-Rite Weigh Scale Pallet Truck
LHMSC270045
Lift-Rite Weigh Scale Pallet Truck LHMSC270045
The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck You weigh pallets and containers during transport, at the place of handling You save time when checking incoming and outgoing goods The WS44 is developed for industrial applications and is protected against water, dust and shock The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery Quick exchange battery mount (extra battery available for purchase) Load cells, cabling IP67 and indicator IP65 protection 10 greasable bushings ensure a long service life Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable) One piece hydraulic pump
  • The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck
  • You weigh pallets and containers during transport, at the place of handling
  • You save time when checking incoming and outgoing goods
  • The WS44 is developed for industrial applications and is protected against water, dust and shock
  • The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery
  • Quick exchange battery mount (extra battery available for purchase)
  • Load cells, cabling IP67 and indicator IP65 protection
  • 10 greasable bushings ensure a long service life
  • Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable)
  • One piece hydraulic pump

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number LHMSC270045
Product Name Lift-Rite Weigh Scale Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Air Spring Actuated Lift Table - AT-1024 - Advance Lifts, Inc.
Specs
Capacity 1000 lbs (454 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details