Optimal Handling Solutions Lift-Rite Weigh Scale Pallet Truck LHMSC210045

Description
The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck You weigh pallets and containers during transport, at the place of handling You save time when checking incoming and outgoing goods The WS44 is developed for industrial applications and is protected against water, dust and shock The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery Quick exchange battery mount (extra battery available for purchase) Load cells, cabling IP67 and indicator IP65 protection 10 greasable bushings ensure a long service life Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable) One piece hydraulic pump
Description
The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck You weigh pallets and containers during transport, at the place of handling You save time when checking incoming and outgoing goods The WS44 is developed for industrial applications and is protected against water, dust and shock The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery Quick exchange battery mount (extra battery available for purchase) Load cells, cabling IP67 and indicator IP65 protection 10 greasable bushings ensure a long service life Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable) One piece hydraulic pump

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift-Rite Weigh Scale Pallet Truck
LHMSC210045
Lift-Rite Weigh Scale Pallet Truck LHMSC210045
The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck You weigh pallets and containers during transport, at the place of handling You save time when checking incoming and outgoing goods The WS44 is developed for industrial applications and is protected against water, dust and shock The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery Quick exchange battery mount (extra battery available for purchase) Load cells, cabling IP67 and indicator IP65 protection 10 greasable bushings ensure a long service life Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable) One piece hydraulic pump
  • The Lift-Rite hand pallet truck with scale combines the controlling function of a very accurate weighing system with the mobility and flexibility of a hand pallet truck
  • You weigh pallets and containers during transport, at the place of handling
  • You save time when checking incoming and outgoing goods
  • The WS44 is developed for industrial applications and is protected against water, dust and shock
  • The exchangeable battery module provides 35 hours of use, and makes it possible to use the hand pallet truck without the weigh feature when charging the battery
  • Quick exchange battery mount (extra battery available for purchase)
  • Load cells, cabling IP67 and indicator IP65 protection
  • 10 greasable bushings ensure a long service life
  • Scale functions include automatic and manual zero correction, gross and net weighing, automatic and manual tare, cumulative totaling with sequence number, error message in display and automatic switch off after 30 minutes of non-use (programmable)
  • One piece hydraulic pump

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number LHMSC210045
Product Name Lift-Rite Weigh Scale Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A35 - Isotech, Inc.
Specs
Capacity 225 lbs (102 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Recessed Dock Lift - 3300 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
View Details