Optimal Handling Solutions BT Pallet Trucks: Standard Series LHM230U-20542

Description
Made in Sweden - BT Delivers! The BT Lifter is the universal Hand Pallet Truck, suitable for moving loads in all types of applications. Available in different versions and with many options. 5,000 lbs. Capacity! - 10-gauge, single-piece, roll-forms forks for exceptional strength and durability - Ergonomic handle design with insulating handgrips - Fingertip control of all functions - Brass fittings at all pivot points - 2 load carrying bearings - 10 grease fittings - Strong and powerful pressure bearing as standard, for low steering force and long durability. - BT lowering control (BLC-valve) enables a controlled and smooth lowering. - Strong and robust connection between tow bar and pump. - A large variety of wheel types: nylon, polyurethane and steel. - Greasable bushings ensure a long service life. - Orange powder coating and robot welding give a precise and high quality finish. - Quick lift and overload can be combined. - Customized configurations and designs are available on request. Truck Features - Choice of fork lengths - Standard - Choice of wheel types - Standard - Climber wheels - Standard - Solid push bars - Standard Controls and Instruments - Tiller arm steering - Standard Driving Features - 180 degree steering - Standard Safety Features - BLC valve - Standard - Parking brake - Option - 48" Back rest - Option Technical Specs (Model LHM230U) Rated capacity - 5,000 lbs. Weight - 150 lbs. Steer wheels - 6.9" x 2.4" Fork wheels, single - 2.9" x 3.9" Pump force, rate capacity 75 lbs. Dimensions (Model LHM230U) - Front axle to fork face - 41.5" - Wheel base - 50.4" - Height of lowered fork - 2.9" - Lift height - 7.5" - Height of handle in neutral position - 48" - Truck length included in back of fork - 14.4" - Chasis, Width - 20.5" x 27" - Fork thickness - 1.8" - Fork width - 6.1" - Fork length - 36", 42" or 48" (choice) - Width across forks - 20.5" or 27" - Floor clearance mid wheelbase - 1.1" - Turning Radius - 57.6" Warranty Information - 2 year warranty on frame and pump - 90 day warranty on wheels, axles, bearings and bushings - 30 day warranty on seals
Description
Made in Sweden - BT Delivers! The BT Lifter is the universal Hand Pallet Truck, suitable for moving loads in all types of applications. Available in different versions and with many options. 5,000 lbs. Capacity! - 10-gauge, single-piece, roll-forms forks for exceptional strength and durability - Ergonomic handle design with insulating handgrips - Fingertip control of all functions - Brass fittings at all pivot points - 2 load carrying bearings - 10 grease fittings - Strong and powerful pressure bearing as standard, for low steering force and long durability. - BT lowering control (BLC-valve) enables a controlled and smooth lowering. - Strong and robust connection between tow bar and pump. - A large variety of wheel types: nylon, polyurethane and steel. - Greasable bushings ensure a long service life. - Orange powder coating and robot welding give a precise and high quality finish. - Quick lift and overload can be combined. - Customized configurations and designs are available on request. Truck Features - Choice of fork lengths - Standard - Choice of wheel types - Standard - Climber wheels - Standard - Solid push bars - Standard Controls and Instruments - Tiller arm steering - Standard Driving Features - 180 degree steering - Standard Safety Features - BLC valve - Standard - Parking brake - Option - 48" Back rest - Option Technical Specs (Model LHM230U) Rated capacity - 5,000 lbs. Weight - 150 lbs. Steer wheels - 6.9" x 2.4" Fork wheels, single - 2.9" x 3.9" Pump force, rate capacity 75 lbs. Dimensions (Model LHM230U) - Front axle to fork face - 41.5" - Wheel base - 50.4" - Height of lowered fork - 2.9" - Lift height - 7.5" - Height of handle in neutral position - 48" - Truck length included in back of fork - 14.4" - Chasis, Width - 20.5" x 27" - Fork thickness - 1.8" - Fork width - 6.1" - Fork length - 36", 42" or 48" (choice) - Width across forks - 20.5" or 27" - Floor clearance mid wheelbase - 1.1" - Turning Radius - 57.6" Warranty Information - 2 year warranty on frame and pump - 90 day warranty on wheels, axles, bearings and bushings - 30 day warranty on seals

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
BT Pallet Trucks: Standard Series
LHM230U-20542
BT Pallet Trucks: Standard Series LHM230U-20542
Made in Sweden - BT Delivers! The BT Lifter is the universal Hand Pallet Truck, suitable for moving loads in all types of applications. Available in different versions and with many options. 5,000 lbs. Capacity! - 10-gauge, single-piece, roll-forms forks for exceptional strength and durability - Ergonomic handle design with insulating handgrips - Fingertip control of all functions - Brass fittings at all pivot points - 2 load carrying bearings - 10 grease fittings - Strong and powerful pressure bearing as standard, for low steering force and long durability. - BT lowering control (BLC-valve) enables a controlled and smooth lowering. - Strong and robust connection between tow bar and pump. - A large variety of wheel types: nylon, polyurethane and steel. - Greasable bushings ensure a long service life. - Orange powder coating and robot welding give a precise and high quality finish. - Quick lift and overload can be combined. - Customized configurations and designs are available on request. Truck Features - Choice of fork lengths - Standard - Choice of wheel types - Standard - Climber wheels - Standard - Solid push bars - Standard Controls and Instruments - Tiller arm steering - Standard Driving Features - 180 degree steering - Standard Safety Features - BLC valve - Standard - Parking brake - Option - 48" Back rest - Option Technical Specs (Model LHM230U) Rated capacity - 5,000 lbs. Weight - 150 lbs. Steer wheels - 6.9" x 2.4" Fork wheels, single - 2.9" x 3.9" Pump force, rate capacity 75 lbs. Dimensions (Model LHM230U) - Front axle to fork face - 41.5" - Wheel base - 50.4" - Height of lowered fork - 2.9" - Lift height - 7.5" - Height of handle in neutral position - 48" - Truck length included in back of fork - 14.4" - Chasis, Width - 20.5" x 27" - Fork thickness - 1.8" - Fork width - 6.1" - Fork length - 36", 42" or 48" (choice) - Width across forks - 20.5" or 27" - Floor clearance mid wheelbase - 1.1" - Turning Radius - 57.6" Warranty Information - 2 year warranty on frame and pump - 90 day warranty on wheels, axles, bearings and bushings - 30 day warranty on seals

Made in Sweden - BT Delivers!
The BT Lifter is the universal Hand Pallet Truck, suitable for moving loads in all types of applications. Available in different versions and with many options.
5,000 lbs. Capacity!
- 10-gauge, single-piece, roll-forms forks for exceptional strength and durability
- Ergonomic handle design with insulating handgrips
- Fingertip control of all functions
- Brass fittings at all pivot points
- 2 load carrying bearings
- 10 grease fittings
- Strong and powerful pressure bearing as standard, for low steering force and long durability.
- BT lowering control (BLC-valve) enables a controlled and smooth lowering.
- Strong and robust connection between tow bar and pump.
- A large variety of wheel types: nylon, polyurethane and steel.
- Greasable bushings ensure a long service life.
- Orange powder coating and robot welding give a precise and high quality finish.
- Quick lift and overload can be combined.
- Customized configurations and designs are available on request.
Truck Features
- Choice of fork lengths - Standard
- Choice of wheel types - Standard
- Climber wheels - Standard
- Solid push bars - Standard
Controls and Instruments
- Tiller arm steering - Standard
Driving Features
- 180 degree steering - Standard
Safety Features
- BLC valve - Standard
- Parking brake - Option
- 48" Back rest - Option
Technical Specs (Model LHM230U)
Rated capacity - 5,000 lbs.
Weight - 150 lbs.
Steer wheels - 6.9" x 2.4"
Fork wheels, single - 2.9" x 3.9"
Pump force, rate capacity 75 lbs.
Dimensions (Model LHM230U)
- Front axle to fork face - 41.5"
- Wheel base - 50.4"
- Height of lowered fork - 2.9"
- Lift height - 7.5"
- Height of handle in neutral position - 48"
- Truck length included in back of fork - 14.4"
- Chasis, Width - 20.5" x 27"
- Fork thickness - 1.8"
- Fork width - 6.1"
- Fork length - 36", 42" or 48" (choice)
- Width across forks - 20.5" or 27"
- Floor clearance mid wheelbase - 1.1"
- Turning Radius - 57.6"
Warranty Information
- 2 year warranty on frame and pump
- 90 day warranty on wheels, axles, bearings and bushings
- 30 day warranty on seals

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number LHM230U-20542
Product Name BT Pallet Trucks: Standard Series
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Heavy Duty Single Scissor Lift Table - HD-1224 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 24 inch (610 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details