Optimal Handling Solutions Lift-Rite Freezer Special Pallet Trucks: Standard Series LG55205048

Description
The Freezer Special hand pallet truck by LIFT-RITE is designed to resist the harsh effects of temperature change in freezer applications. These Lift-Rite pallet jacks offer superior quality and an excellent service life at a reasonable price. Available in thirteen different models. Features: Freezer Pump Unit Hot Dipped Galvanized Frame Nylon Wheels and Rollers with shielded ball bearings Stainless Steel Components 2 Year Pump Warranty 1 Year Frame Warranty 6 Month Parts/Wheels Warranty
Description
The Freezer Special hand pallet truck by LIFT-RITE is designed to resist the harsh effects of temperature change in freezer applications. These Lift-Rite pallet jacks offer superior quality and an excellent service life at a reasonable price. Available in thirteen different models. Features: Freezer Pump Unit Hot Dipped Galvanized Frame Nylon Wheels and Rollers with shielded ball bearings Stainless Steel Components 2 Year Pump Warranty 1 Year Frame Warranty 6 Month Parts/Wheels Warranty

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift-Rite Freezer Special Pallet Trucks: Standard Series
LG55205048
Lift-Rite Freezer Special Pallet Trucks: Standard Series LG55205048
The Freezer Special hand pallet truck by LIFT-RITE is designed to resist the harsh effects of temperature change in freezer applications. These Lift-Rite pallet jacks offer superior quality and an excellent service life at a reasonable price. Available in thirteen different models. Features: Freezer Pump Unit Hot Dipped Galvanized Frame Nylon Wheels and Rollers with shielded ball bearings Stainless Steel Components 2 Year Pump Warranty 1 Year Frame Warranty 6 Month Parts/Wheels Warranty

The Freezer Special hand pallet truck by LIFT-RITE is designed to resist the harsh effects of temperature change in freezer applications.

These Lift-Rite pallet jacks offer superior quality and an excellent service life at a reasonable price. Available in thirteen different models.


Features:

  • Freezer Pump Unit
  • Hot Dipped Galvanized Frame
  • Nylon Wheels and Rollers with shielded ball bearings
  • Stainless Steel Components
  • 2 Year Pump Warranty
  • 1 Year Frame Warranty
  • 6 Month Parts/Wheels Warranty

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number LG55205048
Product Name Lift-Rite Freezer Special Pallet Trucks: Standard Series
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Recessed Dock Lift - 4250 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details