Optimal Handling Solutions Dolly - Specialty: Leg Dolly LEG-D

Description
Leg Dolly, model LEG-D, works great for moving furniture with legs. Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top. Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.
Description
Leg Dolly, model LEG-D, works great for moving furniture with legs. Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top. Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Specialty: Leg Dolly
LEG-D
Dolly - Specialty: Leg Dolly LEG-D
Leg Dolly, model LEG-D, works great for moving furniture with legs. Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top. Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.
  • Leg Dolly, model LEG-D, works great for moving furniture with legs.
  • Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top.
  • Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number LEG-D
Product Name Dolly - Specialty: Leg Dolly
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
FT  Hilman Rollers - 7.5-RD - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 15000 lbs (6803 kg)
Length 10.5 inch (267 mm)
View Details
Polymer Logistics
Specs
Length 28.9 inch (734 mm)
Width 21.6 inch (549 mm)
Height 7.5 inch (190 mm)
View Details
Dolly, 12 Pick Rack Dolly - APRDMOBILE - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 38.5 inch (978 mm)
Width 31.2 inch (792 mm)
View Details