Optimal Handling Solutions Dump Truck - Hand & Roll Over: Options LEAKPROOF

Description
The HDT Series front is slanted for easy dumping Two rigid casters in front, one swivel caster in rear Easily moved into and out of close, narrow areas Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position Remains upright, material can be easily removed Dimensions: Height to top of box is 23". Height to top of handle is 36" Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters Capacity: HDT 1,500 lbs. RODT: 1,500 lbs. Options: - Floor lock - Wheel brakes - Leakproof box
Description
The HDT Series front is slanted for easy dumping Two rigid casters in front, one swivel caster in rear Easily moved into and out of close, narrow areas Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position Remains upright, material can be easily removed Dimensions: Height to top of box is 23". Height to top of handle is 36" Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters Capacity: HDT 1,500 lbs. RODT: 1,500 lbs. Options: - Floor lock - Wheel brakes - Leakproof box

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dump Truck - Hand & Roll Over: Options
LEAKPROOF
Dump Truck - Hand & Roll Over: Options LEAKPROOF
The HDT Series front is slanted for easy dumping Two rigid casters in front, one swivel caster in rear Easily moved into and out of close, narrow areas Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position Remains upright, material can be easily removed Dimensions: Height to top of box is 23". Height to top of handle is 36" Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters Capacity: HDT 1,500 lbs. RODT: 1,500 lbs. Options: - Floor lock - Wheel brakes - Leakproof box
  • The HDT Series front is slanted for easy dumping
  • Two rigid casters in front, one swivel caster in rear
  • Easily moved into and out of close, narrow areas
  • Model RODT-42 features a roll-over bar and handle to give maximum leverage and easily turns over load from horizontal to vertical position
  • Remains upright, material can be easily removed
  • Dimensions: Height to top of box is 23". Height to top of handle is 36"
  • Casters: HDT: 1 swivel, 2 rigid 4" x 2" or 8" x 2" semi-steel. RODT: 1 swivel, 2 rigid 4" x 2" semi-steel casters
  • Capacity: HDT 1,500 lbs. RODT: 1,500 lbs.


Options:
- Floor lock
- Wheel brakes
- Leakproof box

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number LEAKPROOF
Product Name Dump Truck - Hand & Roll Over: Options
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 1038695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 18 inch (460 mm)
View Details