Optimal Handling Solutions Dolly - Specialty: Rolling Knee Dolly KNEE-D

Description
Leg Dolly, model LEG-D, works great for moving furniture with legs. Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top. Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.
Description
Leg Dolly, model LEG-D, works great for moving furniture with legs. Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top. Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Specialty: Rolling Knee Dolly
KNEE-D
Dolly - Specialty: Rolling Knee Dolly KNEE-D
Leg Dolly, model LEG-D, works great for moving furniture with legs. Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top. Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.
  • Leg Dolly, model LEG-D, works great for moving furniture with legs.
  • Polyethylene Dollies, series DOL, features a steel reinforced structure which gives the dollies a capacity of 1,200 pounds. Available in a flush top or a padded top.
  • Rolling Knee Dolly, model KNEE-D, is great for people working on their knees. Ideal for maintenance departments, automotive garages, and furniture warehouses. Handy tool tray keeps tools in easy reach.

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number KNEE-D
Product Name Dolly - Specialty: Rolling Knee Dolly
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
WBOT  Hilman Rollers - 10-WBT - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 20000 lbs (9070 kg)
Length 8 inch (203 mm)
View Details
1/4 Dolly - 1/4 Dolly - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 551 lbs (250 kg)
Length 23.6 inch (599 mm)
Width 15.6 inch (396 mm)
View Details
Dolly, Steel, 14x20, Polyolefin Casters - RU843HR1420 - Akro-Mils, Inc.
Specs
Load Capacity 900 lbs (408 kg)
Length 19.88 inch (505 mm)
Width 14.25 inch (362 mm)
View Details