Optimal Handling Solutions Multi-Purpose Tote Dumpers JMD-1000-72

Description
Collect, transport and dump materials while saving time and reducing work related injuries Ideal for schools, hospitals, commercial and industrial applications One person can easily and safely empty loads weighing up to 600 pounds To use, roll the tote into dumper, secure tote in place and depress the 24V hand control The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote
Description
Collect, transport and dump materials while saving time and reducing work related injuries Ideal for schools, hospitals, commercial and industrial applications One person can easily and safely empty loads weighing up to 600 pounds To use, roll the tote into dumper, secure tote in place and depress the 24V hand control The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Multi-Purpose Tote Dumpers
JMD-1000-72
Multi-Purpose Tote Dumpers JMD-1000-72
Collect, transport and dump materials while saving time and reducing work related injuries Ideal for schools, hospitals, commercial and industrial applications One person can easily and safely empty loads weighing up to 600 pounds To use, roll the tote into dumper, secure tote in place and depress the 24V hand control The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote
  • Collect, transport and dump materials while saving time and reducing work related injuries
  • Ideal for schools, hospitals, commercial and industrial applications
  • One person can easily and safely empty loads weighing up to 600 pounds
  • To use, roll the tote into dumper, secure tote in place and depress the 24V hand control
  • The tote will rotate over 135° to dump contents, dump time is approximately 25 seconds
  • Standard features: (2) 8" x 2" phenolic front wheels, (2) 8" x 3" phenolic rear casters, floor lock, 1 1/2 HP, 115V industrial motor, hand pendant control on 8 foot coil cord and (1) MPT-2 polyethylene tote

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Containers
Product Number JMD-1000-72
Product Name Multi-Purpose Tote Dumpers
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173787 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details