Optimal Handling Solutions Multi-Station Transportable Jib Crane JIB-P-10-8-6

Description
Designed for use in multiple locations, includes jib crane and one base socket Extra base sockets may be purchased for use in other locations Friction brake design allows positive locking and controlled rotation of heavy loads 360° continuous rotation of heavy loads Handle most applications up to 1,000 lbs. and up to 120" radius reach Standard 4" high I-beam on all units with 2.663" flange width Rugged welded steel construction Hoist and trolley sold separately
Description
Designed for use in multiple locations, includes jib crane and one base socket Extra base sockets may be purchased for use in other locations Friction brake design allows positive locking and controlled rotation of heavy loads 360° continuous rotation of heavy loads Handle most applications up to 1,000 lbs. and up to 120" radius reach Standard 4" high I-beam on all units with 2.663" flange width Rugged welded steel construction Hoist and trolley sold separately

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Multi-Station Transportable Jib Crane
JIB-P-10-8-6
Multi-Station Transportable Jib Crane JIB-P-10-8-6
Designed for use in multiple locations, includes jib crane and one base socket Extra base sockets may be purchased for use in other locations Friction brake design allows positive locking and controlled rotation of heavy loads 360° continuous rotation of heavy loads Handle most applications up to 1,000 lbs. and up to 120" radius reach Standard 4" high I-beam on all units with 2.663" flange width Rugged welded steel construction Hoist and trolley sold separately
  • Designed for use in multiple locations, includes jib crane and one base socket
  • Extra base sockets may be purchased for use in other locations
  • Friction brake design allows positive locking and controlled rotation of heavy loads
  • 360° continuous rotation of heavy loads
  • Handle most applications up to 1,000 lbs. and up to 120" radius reach
  • Standard 4" high I-beam on all units with 2.663" flange width
  • Rugged welded steel construction
  • Hoist and trolley sold separately

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number JIB-P-10-8-6
Product Name Multi-Station Transportable Jib Crane
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S9000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Forklift Cranes -  - Wallace Cranes
Wallace Cranes
Specs
Features Tilting Boom or Jib
Type Bench / Cart Mount; Boom Crane
Capacity 1.5 to 3 tons (1.36 to 2.72 metric tons)
View Details