Optimal Handling Solutions Multi-Station Transportable Jib Crane JIB-P-10-10-8

Description
Designed for use in multiple locations, includes jib crane and one base socket Extra base sockets may be purchased for use in other locations Friction brake design allows positive locking and controlled rotation of heavy loads 360° continuous rotation of heavy loads Handle most applications up to 1,000 lbs. and up to 120" radius reach Standard 4" high I-beam on all units with 2.663" flange width Rugged welded steel construction Hoist and trolley sold separately
Description
Designed for use in multiple locations, includes jib crane and one base socket Extra base sockets may be purchased for use in other locations Friction brake design allows positive locking and controlled rotation of heavy loads 360° continuous rotation of heavy loads Handle most applications up to 1,000 lbs. and up to 120" radius reach Standard 4" high I-beam on all units with 2.663" flange width Rugged welded steel construction Hoist and trolley sold separately

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Multi-Station Transportable Jib Crane
JIB-P-10-10-8
Multi-Station Transportable Jib Crane JIB-P-10-10-8
Designed for use in multiple locations, includes jib crane and one base socket Extra base sockets may be purchased for use in other locations Friction brake design allows positive locking and controlled rotation of heavy loads 360° continuous rotation of heavy loads Handle most applications up to 1,000 lbs. and up to 120" radius reach Standard 4" high I-beam on all units with 2.663" flange width Rugged welded steel construction Hoist and trolley sold separately
  • Designed for use in multiple locations, includes jib crane and one base socket
  • Extra base sockets may be purchased for use in other locations
  • Friction brake design allows positive locking and controlled rotation of heavy loads
  • 360° continuous rotation of heavy loads
  • Handle most applications up to 1,000 lbs. and up to 120" radius reach
  • Standard 4" high I-beam on all units with 2.663" flange width
  • Rugged welded steel construction
  • Hoist and trolley sold separately

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number JIB-P-10-10-8
Product Name Multi-Station Transportable Jib Crane
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 - 6015PGRT40 - Certex UK
Specs
Type Gantry Crane
Capacity 0.2756 tons (0.2500 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Jib Cranes - Unified Jib Cranes - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Jib Crane - Floor Mount
View Details
Fixed and Adjustable Height Lifting Tripods -  - Wallace Cranes
Specs
Type Tripod
Capacity 0.5000 to 8 tons (0.4536 to 7.26 metric tons)
Lift Travel 5.25 to 12.5 ft (16 to 38.1 dm)
View Details