Optimal Handling Solutions Bollard - Jumbo Steel Pipe JBOL-48-12

Description
- Oversized steel pipe for maximum protection and strength - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel - Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation - Welded steel cap - Heavy-duty welded steel construction - Powder coated safety yellow finish
Description
- Oversized steel pipe for maximum protection and strength - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel - Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation - Welded steel cap - Heavy-duty welded steel construction - Powder coated safety yellow finish

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Jumbo Steel Pipe
JBOL-48-12
Bollard - Jumbo Steel Pipe JBOL-48-12
- Oversized steel pipe for maximum protection and strength - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel - Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation - Welded steel cap - Heavy-duty welded steel construction - Powder coated safety yellow finish

- Oversized steel pipe for maximum protection and strength
- Bollards can be used both indoors and outdoors to protect work areas, racking and personnel
- Base plate includes four pre-drilled mounting with (4) 1/2" diameter holes for quick and easy installation
- Welded steel cap
- Heavy-duty welded steel construction
- Powder coated safety yellow finish

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number JBOL-48-12
Product Name Bollard - Jumbo Steel Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Internal Locking Security Bollard - IBR03040 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 3 inch (76.2 mm)
Type Traffic; Landscape or Architectural; Parking, Decorative
View Details
Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details