Optimal Handling Solutions Lift - Hefti: Extended Platform HYD-5-EP

Description
Not for use with pallets - User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads - Economical and attractive, they're ideal for commercial and industrial use - Includes removable chrome platform for operations requiring forks - Manual hydraulic foot pump yields 3/4" of platform travel per stroke - Nonslip chain is used for accurate positioning - Units roll easily on two rigid and two swivel polyurethane casters and include a foot operated brake - All welded steel construction with chrome platform uprights - Each fork is 4 1/2" W x 2 1/2" H - The fork length is the same as the platform length - Overall fork width is 22"
Description
Not for use with pallets - User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads - Economical and attractive, they're ideal for commercial and industrial use - Includes removable chrome platform for operations requiring forks - Manual hydraulic foot pump yields 3/4" of platform travel per stroke - Nonslip chain is used for accurate positioning - Units roll easily on two rigid and two swivel polyurethane casters and include a foot operated brake - All welded steel construction with chrome platform uprights - Each fork is 4 1/2" W x 2 1/2" H - The fork length is the same as the platform length - Overall fork width is 22"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Lift - Hefti: Extended Platform
HYD-5-EP
Lift - Hefti: Extended Platform HYD-5-EP
Not for use with pallets - User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads - Economical and attractive, they're ideal for commercial and industrial use - Includes removable chrome platform for operations requiring forks - Manual hydraulic foot pump yields 3/4" of platform travel per stroke - Nonslip chain is used for accurate positioning - Units roll easily on two rigid and two swivel polyurethane casters and include a foot operated brake - All welded steel construction with chrome platform uprights - Each fork is 4 1/2" W x 2 1/2" H - The fork length is the same as the platform length - Overall fork width is 22"

Not for use with pallets
- User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads
- Economical and attractive, they're ideal for commercial and industrial use
- Includes removable chrome platform for operations requiring forks
- Manual hydraulic foot pump yields 3/4" of platform travel per stroke
- Nonslip chain is used for accurate positioning
- Units roll easily on two rigid and two swivel polyurethane casters and include a foot operated brake
- All welded steel construction with chrome platform uprights
- Each fork is 4 1/2" W x 2 1/2" H
- The fork length is the same as the platform length
- Overall fork width is 22"

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number HYD-5-EP
Product Name Lift - Hefti: Extended Platform
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Air Spring Actuated Lift Table - ATEWDL-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details