Optimal Handling Solutions Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers HOP-400-HD

Description
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.
Description
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers
HOP-400-HD
Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers HOP-400-HD
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.
  • These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds
  • Variety of sizes available from 1/4 to 6 cubic yards
  • Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design
  • Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements


Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements.
Style "A" - Single hinge in the center of the hopper with the back half welded closed.
Style "C" - Single hinge in the center, but both front and back lids may be opened.

Technical Specifications

  Optimal Handling Solutions
Product Category Hoppers
Product Number HOP-400-HD
Product Name Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Tuf-Flex™ Hopper Extension - Model 957 - AccuRate/Schenck AccuRate
Specs
Type Dry Flow
Material Stainless Steel
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Type Metering
Length 236 inch (6000 mm)
View Details
 - Basic Cement Silos - Zimmerman Industries, Inc.
Zimmerman Industries, Inc.
View Details