Optimal Handling Solutions Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers HOP-150-HD

Description
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.
Description
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers
HOP-150-HD
Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers HOP-150-HD
These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds Variety of sizes available from 1/4 to 6 cubic yards Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements. Style "A" - Single hinge in the center of the hopper with the back half welded closed. Style "C" - Single hinge in the center, but both front and back lids may be opened.
  • These Self-Dumping Steel Hoppers are constructed of all welded steel and can handle capacities up to 6,000 pounds
  • Variety of sizes available from 1/4 to 6 cubic yards
  • Each unit features a beveled cross channel for easier fork entry, a formed channel bumper for added strength and protection and a leak proof design
  • Available options include casters, lids, three way entry and crane lugs. Call or write with your specific requirements


Specialty Steel Lids for Series HOP - Lid specs and pricing are identical based upon Hopper Cubic Yard Capacity. Determine which style ("A" or "C") meets your requirements.
Style "A" - Single hinge in the center of the hopper with the back half welded closed.
Style "C" - Single hinge in the center, but both front and back lids may be opened.

Technical Specifications

  Optimal Handling Solutions
Product Category Hoppers
Product Number HOP-150-HD
Product Name Stackable Steel Self-Dumping Hoppers: Stackable Steel Self-Dumping Hoppers
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Extra Heavy Duty Hopper-7 Gauge - MEC217 - REB Storage Systems International
REB Storage Systems International
Specs
Capacity 6000 lbs (2721 kg)
Volume 1.5 cubic yards (1.15 cubic meters)
Length 63.5 inch (1613 mm)
View Details
Bag Dump Hopper -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Type Metering
Length 27.25 inch (692 mm)
Width/Diameter 33.5 inch (851 mm)
View Details
Dri-Air® Drying Hopper -  - DME Company
Specs
Type Dry Flow
Capacity 5 to 600 lbs (2.27 to 272 kg)
Length 12 to 97 inch (305 to 2464 mm)
View Details