Optimal Handling Solutions Hoist Magnets HLM-10

Description
- Hoist Magnets are a great way for lifting spilled materials; nails, steel slivers - The magnet can be activated or deactivated by simply rotating the lever - Standard features include stainless steel case and forged eyebolts - Units are lightweight and easy to use NOTE: Capacity is rated on 1/4" material thickness
Description
- Hoist Magnets are a great way for lifting spilled materials; nails, steel slivers - The magnet can be activated or deactivated by simply rotating the lever - Standard features include stainless steel case and forged eyebolts - Units are lightweight and easy to use NOTE: Capacity is rated on 1/4" material thickness

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hoist Magnets
HLM-10
Hoist Magnets HLM-10
- Hoist Magnets are a great way for lifting spilled materials; nails, steel slivers - The magnet can be activated or deactivated by simply rotating the lever - Standard features include stainless steel case and forged eyebolts - Units are lightweight and easy to use NOTE: Capacity is rated on 1/4" material thickness

- Hoist Magnets are a great way for lifting spilled materials; nails, steel slivers
- The magnet can be activated or deactivated by simply rotating the lever
- Standard features include stainless steel case and forged eyebolts
- Units are lightweight and easy to use
NOTE: Capacity is rated on 1/4" material thickness

Technical Specifications

  Optimal Handling Solutions
Product Category Lifting and Rigging Attachments
Product Number HLM-10
Product Name Hoist Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details
Chain sling 1-leg with latch hook, grade 8 Chain diameter 26 - 230502600500110 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 23.37 tons (21.2 metric tons)
View Details
Endless Slings - EN2-J904P-T5-5 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 25 tons (22.68 metric tons)
View Details