Optimal Handling Solutions Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle) HLD-116-10-P

Description
Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor - 120v single phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)
Description
Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor - 120v single phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle)
HLD-116-10-P
Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle) HLD-116-10-P
Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor - 120v single phase / 60HZ with an 8 foot long power cord and plug - Upper travel limit switch - Emergency brass safety velocity fuse in cylinders - Vertical adjustment drum restraints - Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)

Lift and Dump Hydraulic Drum Dumper
-Dumps drums weighing up to 1,500 lbs.
- Works with 30 and 55 gallon drums
- All steel construction including chute chute
- Portable units have two rigid and two swivel casters with floor locks
- Standard features include:
- 56" frame
- 3/4 HP motor
- 120v single phase / 60HZ with an 8 foot long power cord and plug
- Upper travel limit switch
- Emergency brass safety velocity fuse in cylinders
- Vertical adjustment drum restraints
- Dumps drums at variable heights and angles through the additon of an second cylinder (vs. a similar manual drum dumper)

Technical Specifications

  Optimal Handling Solutions
Product Category Tilt Tables
Product Number HLD-116-10-P
Product Name Drum Dumper - Hydraulic Lift and Dump: Portable Lift and Dump Drum Dumper (40 Degree Dump Angle)
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Tilt Table - ATI-435 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 4000 lbs (1814 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Floor Level Tilt Table - TT2 - DME Company
Specs
Power Air
Control Hand (optional feature); Foot (optional feature); Automatic Tilting
Features Vibrator (optional feature)
View Details