HDSC Series
- 1,500 lb. capacity per shelf
- Each unit is constructed of 12 gauge sides, 14 gauge reinforced shelves and bottom
- Cabinets available 19" or 24" deep, 36" or 48" wide
- All models include one fixed shelf
- All other shelves are adjustable on 4" centers
- Keyed handle included
- Also available with perforated or clear acrylic panel doors
- 1,500 lbs. per shelf. The HDSC Series shelves have been tested at 3,000 lbs. per shelf evenly distributed
HDSC, HDSC-PLEX & HDSC-PERF options include:
- Extra shelves, 5" casters (2 rigid and 2 swivel with brake)
HDSC Narrow Series
- Features 4 adjustable shelves
- Constructed from the same heavy duty materials as our HDSC series
- 1,500 lbs. per shelf
- Options include extra shelves and keyed handle
HDSC-DD Double Door Series
- Unique design allows cabinet to be accessed from both sides
- Capacity is 1,000 lbs. per shelf
- Options include extra shelves and keyed handle
HDSC-CP Center Partition Series
- 2 separate lockable doors and a center partition which provides 2 lockable sections
- Capacity: 1,000 lbs. per shelf
- Options include: extra shelves and keyed handle
BDSC Series
- Cabinet has bi-fold doors that project only 9" when open
- Doors have a 3-point lock mechanism with a built-in cylinder lock and 2 keys
- All welded, fully assembled
- Features 3 adjustable and 1 fixed shelf
- BDSC-3678-18-B and BDSC-3678-24-B come equipped with 16 each 14" x 8" x 7" and 8 each 14" x 16" x 7" storage bins
Options:
- extra shelves
- Louvered bin panels & bins
Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty
| Optimal Handling Solutions | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | HDSC-4878-19-4-PERF |
| Product Name | Cabinets - Heavy Duty Storage: Perforated Doors |