Optimal Handling Solutions Cabinets - Heavy Duty Storage: Heavy Duty Storage Cabinets HDSC-4848-19-2

Description
HDSC Series - 1,500 lb. capacity per shelf - Each unit is constructed of 12 gauge sides, 14 gauge reinforced shelves and bottom - Cabinets available 19" or 24" deep, 36" or 48" wide - All models include one fixed shelf - All other shelves are adjustable on 4" centers - Keyed handle included - Also available with perforated or clear acrylic panel doors - 1,500 lbs. per shelf. The HDSC Series shelves have been tested at 3,000 lbs. per shelf evenly distributed HDSC, HDSC-PLEX & HDSC-PERF options include: - Extra shelves, 5" casters (2 rigid and 2 swivel with brake) HDSC Narrow Series - Features 4 adjustable shelves - Constructed from the same heavy duty materials as our HDSC series - 1,500 lbs. per shelf - Options include extra shelves and keyed handle HDSC-DD Double Door Series - Unique design allows cabinet to be accessed from both sides - Capacity is 1,000 lbs. per shelf - Options include extra shelves and keyed handle HDSC-CP Center Partition Series - 2 separate lockable doors and a center partition which provides 2 lockable sections - Capacity: 1,000 lbs. per shelf - Options include: extra shelves and keyed handle BDSC Series - Cabinet has bi-fold doors that project only 9" when open - Doors have a 3-point lock mechanism with a built-in cylinder lock and 2 keys - All welded, fully assembled - Features 3 adjustable and 1 fixed shelf - BDSC-3678-18-B and BDSC-3678-24-B come equipped with 16 each 14" x 8" x 7" and 8 each 14" x 16" x 7" storage bins Options: - extra shelves - Louvered bin panels & bins Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty
Description
HDSC Series - 1,500 lb. capacity per shelf - Each unit is constructed of 12 gauge sides, 14 gauge reinforced shelves and bottom - Cabinets available 19" or 24" deep, 36" or 48" wide - All models include one fixed shelf - All other shelves are adjustable on 4" centers - Keyed handle included - Also available with perforated or clear acrylic panel doors - 1,500 lbs. per shelf. The HDSC Series shelves have been tested at 3,000 lbs. per shelf evenly distributed HDSC, HDSC-PLEX & HDSC-PERF options include: - Extra shelves, 5" casters (2 rigid and 2 swivel with brake) HDSC Narrow Series - Features 4 adjustable shelves - Constructed from the same heavy duty materials as our HDSC series - 1,500 lbs. per shelf - Options include extra shelves and keyed handle HDSC-DD Double Door Series - Unique design allows cabinet to be accessed from both sides - Capacity is 1,000 lbs. per shelf - Options include extra shelves and keyed handle HDSC-CP Center Partition Series - 2 separate lockable doors and a center partition which provides 2 lockable sections - Capacity: 1,000 lbs. per shelf - Options include: extra shelves and keyed handle BDSC Series - Cabinet has bi-fold doors that project only 9" when open - Doors have a 3-point lock mechanism with a built-in cylinder lock and 2 keys - All welded, fully assembled - Features 3 adjustable and 1 fixed shelf - BDSC-3678-18-B and BDSC-3678-24-B come equipped with 16 each 14" x 8" x 7" and 8 each 14" x 16" x 7" storage bins Options: - extra shelves - Louvered bin panels & bins Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Heavy Duty Storage: Heavy Duty Storage Cabinets
HDSC-4848-19-2
Cabinets - Heavy Duty Storage: Heavy Duty Storage Cabinets HDSC-4848-19-2
HDSC Series - 1,500 lb. capacity per shelf - Each unit is constructed of 12 gauge sides, 14 gauge reinforced shelves and bottom - Cabinets available 19" or 24" deep, 36" or 48" wide - All models include one fixed shelf - All other shelves are adjustable on 4" centers - Keyed handle included - Also available with perforated or clear acrylic panel doors - 1,500 lbs. per shelf. The HDSC Series shelves have been tested at 3,000 lbs. per shelf evenly distributed HDSC, HDSC-PLEX & HDSC-PERF options include: - Extra shelves, 5" casters (2 rigid and 2 swivel with brake) HDSC Narrow Series - Features 4 adjustable shelves - Constructed from the same heavy duty materials as our HDSC series - 1,500 lbs. per shelf - Options include extra shelves and keyed handle HDSC-DD Double Door Series - Unique design allows cabinet to be accessed from both sides - Capacity is 1,000 lbs. per shelf - Options include extra shelves and keyed handle HDSC-CP Center Partition Series - 2 separate lockable doors and a center partition which provides 2 lockable sections - Capacity: 1,000 lbs. per shelf - Options include: extra shelves and keyed handle BDSC Series - Cabinet has bi-fold doors that project only 9" when open - Doors have a 3-point lock mechanism with a built-in cylinder lock and 2 keys - All welded, fully assembled - Features 3 adjustable and 1 fixed shelf - BDSC-3678-18-B and BDSC-3678-24-B come equipped with 16 each 14" x 8" x 7" and 8 each 14" x 16" x 7" storage bins Options: - extra shelves - Louvered bin panels & bins Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty

HDSC Series
- 1,500 lb. capacity per shelf
- Each unit is constructed of 12 gauge sides, 14 gauge reinforced shelves and bottom
- Cabinets available 19" or 24" deep, 36" or 48" wide
- All models include one fixed shelf
- All other shelves are adjustable on 4" centers
- Keyed handle included
- Also available with perforated or clear acrylic panel doors
- 1,500 lbs. per shelf. The HDSC Series shelves have been tested at 3,000 lbs. per shelf evenly distributed
HDSC, HDSC-PLEX & HDSC-PERF options include:
- Extra shelves, 5" casters (2 rigid and 2 swivel with brake)

HDSC Narrow Series
- Features 4 adjustable shelves
- Constructed from the same heavy duty materials as our HDSC series
- 1,500 lbs. per shelf
- Options include extra shelves and keyed handle
HDSC-DD Double Door Series
- Unique design allows cabinet to be accessed from both sides
- Capacity is 1,000 lbs. per shelf
- Options include extra shelves and keyed handle
HDSC-CP Center Partition Series
- 2 separate lockable doors and a center partition which provides 2 lockable sections
- Capacity: 1,000 lbs. per shelf
- Options include: extra shelves and keyed handle
BDSC Series
- Cabinet has bi-fold doors that project only 9" when open
- Doors have a 3-point lock mechanism with a built-in cylinder lock and 2 keys
- All welded, fully assembled
- Features 3 adjustable and 1 fixed shelf
- BDSC-3678-18-B and BDSC-3678-24-B come equipped with 16 each 14" x 8" x 7" and 8 each 14" x 16" x 7" storage bins
Options:
- extra shelves
- Louvered bin panels & bins
Ten color options: Gray, Dark Green, Vista Green, Dark Brown, Beige, Dark Blue, Light Blue, Orange, Red and Putty

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number HDSC-4848-19-2
Product Name Cabinets - Heavy Duty Storage: Heavy Duty Storage Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details