Optimal Handling Solutions Dolly - Hardwood: Solid Deck Hardwood Dollies HDOS-2436-9

Description
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing
Description
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Hardwood: Solid Deck Hardwood Dollies
HDOS-2436-9
Dolly - Hardwood: Solid Deck Hardwood Dollies HDOS-2436-9
Transport boxes, crates, or supplies with these rugged dollies. Units maneuver on four swivel hard rubber casters. Assembly required. Optional pull strap or hook available. Hardwood Dolly Options: STRAP-8 4 foot long nylone loop pull strap Call for pricing HOOK-8 4 foot long metal hook Call for pricing
  • Transport boxes, crates, or supplies with these rugged dollies.
  • Units maneuver on four swivel hard rubber casters.
  • Assembly required.
  • Optional pull strap or hook available.

Hardwood Dolly Options:
STRAP-8
4 foot long nylone loop pull strap Call for pricing
HOOK-8 4 foot long metal hook Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number HDOS-2436-9
Product Name Dolly - Hardwood: Solid Deck Hardwood Dollies
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
LD  Hilman Rollers - .75-RS - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 1500 lbs (680 kg)
Length 6.5 inch (165 mm)
View Details
Dolly 103 - Dolly 103 - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly for 30661 single sided floor rack - 30661DOLLYGY - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 25 inch (635 mm)
Width 37 inch (940 mm)
View Details