Optimal Handling Solutions Hand Chain Hoists HCH-4-15

Description
Portable, lightweight hoists are durable and easy to operate Compact design and low headroom allow installation in confined areas Enclosed double ratchet pawls with self adjusting disc brake standard Designed with a safety factor 4 times the rated capacity Individually tested at 150% of the rated capacity Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches Constructed of high quality steel components ideal for industrial applications Meets ANSI B30, 16-2003 requirements One year warranty
Description
Portable, lightweight hoists are durable and easy to operate Compact design and low headroom allow installation in confined areas Enclosed double ratchet pawls with self adjusting disc brake standard Designed with a safety factor 4 times the rated capacity Individually tested at 150% of the rated capacity Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches Constructed of high quality steel components ideal for industrial applications Meets ANSI B30, 16-2003 requirements One year warranty

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Chain Hoists
HCH-4-15
Hand Chain Hoists HCH-4-15
Portable, lightweight hoists are durable and easy to operate Compact design and low headroom allow installation in confined areas Enclosed double ratchet pawls with self adjusting disc brake standard Designed with a safety factor 4 times the rated capacity Individually tested at 150% of the rated capacity Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches Constructed of high quality steel components ideal for industrial applications Meets ANSI B30, 16-2003 requirements One year warranty
  • Portable, lightweight hoists are durable and easy to operate
  • Compact design and low headroom allow installation in confined areas
  • Enclosed double ratchet pawls with self adjusting disc brake standard
  • Designed with a safety factor 4 times the rated capacity
  • Individually tested at 150% of the rated capacity
  • Features grade 80 black chain temptered to ISO 3077, galvanized pull chain, hardened two-stage gears, and forged steel upper and lower hooks with safety latches
  • Constructed of high quality steel components ideal for industrial applications
  • Meets ANSI B30, 16-2003 requirements
  • One year warranty

Technical Specifications

  Optimal Handling Solutions
Product Category Hoists
Product Number HCH-4-15
Product Name Hand Chain Hoists
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - Shaw-Box SK Wire Rope Hoist - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Demag SpeedHoist WLL ton 0.08 - 6041 - Certex UK
Specs
Load Capacity 176 lbs (79.99 kg)
View Details
Hydraulic Hoist - 3 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 198.4 lbs (90.0 kg)
View Details
Hoists - 2542627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details