Optimal Handling Solutions Cantilever Racking - Structural: Horizontal Brace Sets HBS-83

Description
Structural Cantilever Racking Systems offer flexibility to custom-fit individual applications The unique bolt together construction with welded steel components offers a great combination of strength and durability Individual components are sold separately to accomodate your requirements Powder coat finish Horizontal Brace Sets are used to connect two uprights together NOTE: Single and double-sided cantiliever upright weight capacities are rated per side. Straight Arms and Horizontal Brace set capacities are rated as overall. Single and double-sided cantilever upright pricing is per frame. Straight Arms and Horizonta Brace Set pricing is per pair.
Description
Structural Cantilever Racking Systems offer flexibility to custom-fit individual applications The unique bolt together construction with welded steel components offers a great combination of strength and durability Individual components are sold separately to accomodate your requirements Powder coat finish Horizontal Brace Sets are used to connect two uprights together NOTE: Single and double-sided cantiliever upright weight capacities are rated per side. Straight Arms and Horizontal Brace set capacities are rated as overall. Single and double-sided cantilever upright pricing is per frame. Straight Arms and Horizonta Brace Set pricing is per pair.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cantilever Racking - Structural: Horizontal Brace Sets
HBS-83
Cantilever Racking - Structural: Horizontal Brace Sets HBS-83
Structural Cantilever Racking Systems offer flexibility to custom-fit individual applications The unique bolt together construction with welded steel components offers a great combination of strength and durability Individual components are sold separately to accomodate your requirements Powder coat finish Horizontal Brace Sets are used to connect two uprights together NOTE: Single and double-sided cantiliever upright weight capacities are rated per side. Straight Arms and Horizontal Brace set capacities are rated as overall. Single and double-sided cantilever upright pricing is per frame. Straight Arms and Horizonta Brace Set pricing is per pair.
  • Structural Cantilever Racking Systems offer flexibility to custom-fit individual applications
  • The unique bolt together construction with welded steel components offers a great combination of strength
    and durability
  • Individual components are sold separately to accomodate
    your requirements
  • Powder coat finish
  • Horizontal Brace Sets are used to connect two
    uprights together


NOTE: Single and double-sided cantiliever upright weight capacities are rated per side. Straight Arms and
Horizontal Brace set capacities are rated as overall.
Single and double-sided cantilever upright pricing is per frame. Straight Arms and Horizonta Brace Set pricing is per pair.

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number HBS-83
Product Name Cantilever Racking - Structural: Horizontal Brace Sets
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details