Optimal Handling Solutions Cantilever Racking - Heavy Duty: Brace Sets (includes two) HB-C-8-4

Description
Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load Arms are adjustable up and down the length of the upright wherever there are predrilled holes To adjust, align arms with pre-drilled holes and bolt in All arms feature lips to prevent product from falling off Uprights and arms are sold separately All arms feature lips to prevent product from falling off Uprights and arms are sold separately, not in pairs Custom rack systems can be designed to your specific needs NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.
Description
Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load Arms are adjustable up and down the length of the upright wherever there are predrilled holes To adjust, align arms with pre-drilled holes and bolt in All arms feature lips to prevent product from falling off Uprights and arms are sold separately All arms feature lips to prevent product from falling off Uprights and arms are sold separately, not in pairs Custom rack systems can be designed to your specific needs NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cantilever Racking - Heavy Duty: Brace Sets (includes two)
HB-C-8-4
Cantilever Racking - Heavy Duty: Brace Sets (includes two) HB-C-8-4
Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load Arms are adjustable up and down the length of the upright wherever there are predrilled holes To adjust, align arms with pre-drilled holes and bolt in All arms feature lips to prevent product from falling off Uprights and arms are sold separately All arms feature lips to prevent product from falling off Uprights and arms are sold separately, not in pairs Custom rack systems can be designed to your specific needs NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.
  • Heavy-Duty Cantilever Racks are completely adjustable for application specific design flexibility
  • Long, unwelded stock is handled quickly and efficiently by forklift; instant accessibility to one piece or a full load
  • Arms are adjustable up and down the length of the upright wherever there are predrilled holes
  • To adjust, align arms with pre-drilled holes and bolt in
  • All arms feature lips to prevent product from falling off
  • Uprights and arms are sold separately
  • All arms feature lips to prevent product from falling off
  • Uprights and arms are sold separately, not in pairs
  • Custom rack systems can be designed to your specific needs


NOTE: Model HSA- C designates a straight arm. Model HIA-C designates an incline arm for these units.

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number HB-C-8-4
Product Name Cantilever Racking - Heavy Duty: Brace Sets (includes two)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details