Optimal Handling Solutions Edge of Dock Leveler: 25,000 lbs. Capacity H-LL2566

Description
Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below dock working range Two molded rubber bumpers on steel bump blocks are standard Easy to install, operate and maintain 17" lip for refrigerated applications available on special order NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.
Description
Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below dock working range Two molded rubber bumpers on steel bump blocks are standard Easy to install, operate and maintain 17" lip for refrigerated applications available on special order NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Edge of Dock Leveler: 25,000 lbs. Capacity
H-LL2566
Edge of Dock Leveler: 25,000 lbs. Capacity H-LL2566
Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below dock working range Two molded rubber bumpers on steel bump blocks are standard Easy to install, operate and maintain 17" lip for refrigerated applications available on special order NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.
  • Deck and lip plate material is 55,000 lb. minimum yield safety tread plate
  • Totally enclosed hinge pin supported by hinge tubes with grease fittings
  • Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler
  • Full 5" above and 5" below dock working range
  • Two molded rubber bumpers on steel bump blocks are standard
  • Easy to install, operate and maintain
  • 17" lip for refrigerated applications available on special order

NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number H-LL2566
Product Name Edge of Dock Leveler: 25,000 lbs. Capacity
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T2-50808 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4510-24 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details
MLM Economy Van Ramps - MLM604 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 108 inch (2743 mm)
View Details