Optimal Handling Solutions Edge of Dock Leveler: 20,000 lbs. Capacity H-LL2066

Description
Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below dock working range Two molded rubber bumpers on steel bump blocks are standard Easy to install, operate and maintain 17" lip for refrigerated applications available on special order NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.
Description
Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below dock working range Two molded rubber bumpers on steel bump blocks are standard Easy to install, operate and maintain 17" lip for refrigerated applications available on special order NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Edge of Dock Leveler: 20,000 lbs. Capacity
H-LL2066
Edge of Dock Leveler: 20,000 lbs. Capacity H-LL2066
Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below dock working range Two molded rubber bumpers on steel bump blocks are standard Easy to install, operate and maintain 17" lip for refrigerated applications available on special order NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.
  • Deck and lip plate material is 55,000 lb. minimum yield safety tread plate
  • Totally enclosed hinge pin supported by hinge tubes with grease fittings
  • Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler
  • Full 5" above and 5" below dock working range
  • Two molded rubber bumpers on steel bump blocks are standard
  • Easy to install, operate and maintain
  • 17" lip for refrigerated applications available on special order

NOTE: Also available with hot dipped, galvanized finish. These models have a zinc coating that bonds with the metal. This creates a barrier that is part of the metal and significantly extends the life of the unit. Zinc is a healthy metal and completely recyclable. Ideal for coastal areas, food service industries, and chemical / pharmaceutical-type environments.

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number H-LL2066
Product Name Edge of Dock Leveler: 20,000 lbs. Capacity
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Rail Transfer Bridge - 14-114 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
AIRCRAFT CHOCKS - HEX-13 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Wheel Guides / Chocks
Weight 16 lbs (7.26 kg)
View Details
Vehicle Restraint -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Truck Restraint
View Details