Optimal Handling Solutions Galvanized Guard Rail: Galvanized Guard Rail - Curved Rails 90 degrees GR-10-CRV

Description
Protect personnel and equipment both visually and physically with our Galvanized Guard Rail These economical systems can be utilized indoors and outdoors Ideal for protecting corners of buildings and machinery from fork truck and vehicle damage Choose between one, two, or three high rail systems Tubular posts are machined for continuous or perpendicular rail mounting US D.O.T. guard rail mounting and I-beam posts available upon request Rail mounting hardware included with each post Floor mounting kit sold separately Deduct 5" when overlapping on a shared post Posts are powder coated safety yellow
Description
Protect personnel and equipment both visually and physically with our Galvanized Guard Rail These economical systems can be utilized indoors and outdoors Ideal for protecting corners of buildings and machinery from fork truck and vehicle damage Choose between one, two, or three high rail systems Tubular posts are machined for continuous or perpendicular rail mounting US D.O.T. guard rail mounting and I-beam posts available upon request Rail mounting hardware included with each post Floor mounting kit sold separately Deduct 5" when overlapping on a shared post Posts are powder coated safety yellow

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Galvanized Guard Rail: Galvanized Guard Rail - Curved Rails 90 degrees
GR-10-CRV
Galvanized Guard Rail: Galvanized Guard Rail - Curved Rails 90 degrees GR-10-CRV
Protect personnel and equipment both visually and physically with our Galvanized Guard Rail These economical systems can be utilized indoors and outdoors Ideal for protecting corners of buildings and machinery from fork truck and vehicle damage Choose between one, two, or three high rail systems Tubular posts are machined for continuous or perpendicular rail mounting US D.O.T. guard rail mounting and I-beam posts available upon request Rail mounting hardware included with each post Floor mounting kit sold separately Deduct 5" when overlapping on a shared post Posts are powder coated safety yellow
  • Protect personnel and equipment both visually and physically with our Galvanized Guard Rail
  • These economical systems can be utilized indoors and outdoors
  • Ideal for protecting corners of buildings and machinery from fork truck and vehicle damage
  • Choose between one, two, or three high rail systems
  • Tubular posts are machined for continuous or perpendicular rail mounting
  • US D.O.T. guard rail mounting and I-beam posts available upon request
  • Rail mounting hardware included with each post
  • Floor mounting kit sold separately
  • Deduct 5" when overlapping on a shared post
  • Posts are powder coated safety yellow

Technical Specifications

  Optimal Handling Solutions
Product Category Guardrails and Railings
Product Number GR-10-CRV
Product Name Galvanized Guard Rail: Galvanized Guard Rail - Curved Rails 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

SAF-T-Gard - Guard Rails - HR2E - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Type Guardrail System
Standards BOCA
Height 3.5 ft (10.67 dm)
View Details
Slab Edge Fall Protection Barrier - Ultraguard - RMD Kwikform Ltd
Specs
Type Decking Railing (optional feature); Guardrail System; Roof Edge Guardrail; Other / Specialty; Climbing Systems, Scaffolding, Formwork; Portable
Material Steel; Other / Specialty; Galvanized Steel
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details