Optimal Handling Solutions Guard Rail - Structural Galvanized: RIGID POSTS GGR-TP42

Description
- Create a modular system to protect equipment, inventory, an individuals from damage or injury - Triple ridge corrugated rails are constructed from 1/8" thick material, made for high impact resistance indoors or out - Posts are constructed of 1/4" thick material - The steel baseplate measures 10" square and is 5/8" thick - Bolts, anchors, washers, and nuts are provided with individual post sections - Provide easy accessiblity with our Drop-In Style rails - Slide rail sections into post saddles for simple assembly - Each Drop-In Style rail section includes two brackets - Bolt-On Style rails are desgined for permanent installation
Description
- Create a modular system to protect equipment, inventory, an individuals from damage or injury - Triple ridge corrugated rails are constructed from 1/8" thick material, made for high impact resistance indoors or out - Posts are constructed of 1/4" thick material - The steel baseplate measures 10" square and is 5/8" thick - Bolts, anchors, washers, and nuts are provided with individual post sections - Provide easy accessiblity with our Drop-In Style rails - Slide rail sections into post saddles for simple assembly - Each Drop-In Style rail section includes two brackets - Bolt-On Style rails are desgined for permanent installation

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Guard Rail - Structural Galvanized: RIGID POSTS
GGR-TP42
Guard Rail - Structural Galvanized: RIGID POSTS GGR-TP42
- Create a modular system to protect equipment, inventory, an individuals from damage or injury - Triple ridge corrugated rails are constructed from 1/8" thick material, made for high impact resistance indoors or out - Posts are constructed of 1/4" thick material - The steel baseplate measures 10" square and is 5/8" thick - Bolts, anchors, washers, and nuts are provided with individual post sections - Provide easy accessiblity with our Drop-In Style rails - Slide rail sections into post saddles for simple assembly - Each Drop-In Style rail section includes two brackets - Bolt-On Style rails are desgined for permanent installation

- Create a modular system to protect equipment, inventory, an individuals from damage or injury
- Triple ridge corrugated rails are constructed from 1/8" thick material, made for high impact resistance indoors or out
- Posts are constructed of 1/4" thick material
- The steel baseplate measures 10" square and is 5/8" thick
- Bolts, anchors, washers, and nuts are provided with individual post sections
- Provide easy accessiblity with our Drop-In Style rails
- Slide rail sections into post saddles for simple assembly
- Each Drop-In Style rail section includes two brackets
- Bolt-On Style rails are desgined for permanent installation

Technical Specifications

  Optimal Handling Solutions
Product Category Guardrails and Railings
Product Number GGR-TP42
Product Name Guard Rail - Structural Galvanized: RIGID POSTS
Unlock Full Specs
to access all available technical data

Similar Products

SAF-T-Gard - Guard Rails - HR2S - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Type Guardrail System
Standards BOCA
Height 3.5 ft (10.67 dm)
View Details
Safety Rail System - FabRail - FabEnCo, Inc.
Specs
Type Pipe Railing; Walkway Railing; Warehouse Railing
Standards OSHA
View Details
Industrial Safety Handrails -  - MiTek Inc
Specs
Type Guardrail System; Handrail; Stairway Railing; Warehouse Railing
Material Steel
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details