Optimal Handling Solutions Folding Security Trucks FST-2744-2

Description
This portable cart is designed to safely hold your valuable equipment All welded components and wire mesh walls combine to make this truck extremely tough and strong Center shelf folds down to create (2) 32 1/2" high areas or remains in the up position to provide 66 1/2" high area of storage Special door locking latch and padlock clasp (padlock is not included) for securing stored contents Rolls on 6" x 2" molded-on rubber casters, 4 swivel The overall size is 27" wide x 44" long x 76 1/2" high The usable size with shelf down is 24 1/2" deep x 42 1/2" wide x 32 1/2" high and with the shelf up 24 "deep x 41 1/2" wide x 66 1/2" high Unit will fold down to 51" deep x 76" wide x 12" high for storage and transport
Description
This portable cart is designed to safely hold your valuable equipment All welded components and wire mesh walls combine to make this truck extremely tough and strong Center shelf folds down to create (2) 32 1/2" high areas or remains in the up position to provide 66 1/2" high area of storage Special door locking latch and padlock clasp (padlock is not included) for securing stored contents Rolls on 6" x 2" molded-on rubber casters, 4 swivel The overall size is 27" wide x 44" long x 76 1/2" high The usable size with shelf down is 24 1/2" deep x 42 1/2" wide x 32 1/2" high and with the shelf up 24 "deep x 41 1/2" wide x 66 1/2" high Unit will fold down to 51" deep x 76" wide x 12" high for storage and transport

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Folding Security Trucks
FST-2744-2
Folding Security Trucks FST-2744-2
This portable cart is designed to safely hold your valuable equipment All welded components and wire mesh walls combine to make this truck extremely tough and strong Center shelf folds down to create (2) 32 1/2" high areas or remains in the up position to provide 66 1/2" high area of storage Special door locking latch and padlock clasp (padlock is not included) for securing stored contents Rolls on 6" x 2" molded-on rubber casters, 4 swivel The overall size is 27" wide x 44" long x 76 1/2" high The usable size with shelf down is 24 1/2" deep x 42 1/2" wide x 32 1/2" high and with the shelf up 24 "deep x 41 1/2" wide x 66 1/2" high Unit will fold down to 51" deep x 76" wide x 12" high for storage and transport
  • This portable cart is designed to safely hold your valuable equipment
  • All welded components and wire mesh walls combine to make this truck extremely tough and strong
  • Center shelf folds down to create (2) 32 1/2" high areas or remains in the up position to provide 66 1/2" high area of storage
  • Special door locking latch and padlock clasp (padlock is not included) for securing stored contents
  • Rolls on 6" x 2" molded-on rubber casters, 4 swivel
  • The overall size is 27" wide x 44" long x 76 1/2" high
  • The usable size with shelf down is 24 1/2" deep x 42 1/2" wide x 32 1/2" high and with the shelf up 24 "deep x 41 1/2" wide x 66 1/2" high
  • Unit will fold down to 51" deep x 76" wide x 12" high for storage and transport

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number FST-2744-2
Product Name Folding Security Trucks
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Dollies - 9097050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details