Optimal Handling Solutions Workbench - Mobile Cabinet: PC Series - Mobile Cabinet Workbenches FLOORLOCK

Description
PC Series - Mobile Cabinet Workbench - Available in seven configurations. - All units include side and back stops, a keyed handle and a tubular push bar - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" phenolic (P) or 5" x 2" semi-steel casters (S) Options: - Floor lock - Cylinder locks sor drawers - Vise shelf - Vise Pub Series - Portable Door & Drawer Cabinets - Versatile mobile cabinets come standard with padlock loops and keyed handle in doors - PUB-24-D - Inside cabinet area 21 3/4" W x 20" D x 23 3/4" H - PUB-24-4DR - Features four 20" W x 19" D x 5" H drawers - PUB-24 - One door with storage area of 20" W x 20" D x 13" H and two 20" W x 19" x 5" H drawers - Capacity: 1,000 lbs. - Casters: 2 swivel, 2 rigid polyurethane (P) or semi-steel (S) casters Options: - Cylinder lock drawers PDC-36 Series Note: Louvered or steel pegboard back is available on all PDC models. Legend: -OL = Optional louvered Back Panel -IL = Optional Inside Door Louvered Panel -OP = Optional Pegboard Back Panel - Equipped with four 20" W x 20" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks in each drawer & keyed handle in door - Side & backstops prevent objects from falling off work area - Cabinet measures 12" wide x 26" high inside - Dimensions: 36" W x 20 1/4" D x 34" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters Options: - Extra shelves - Floor lock PDC-46-4 - Consists of four 20" W x 19" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks in all four drawers & keyed handle in door - Door cabinet has threee shelves 18" W x 21" D. - Shelf clearance is 8 1/4" - Dimensions: 46" W x 21" D top, 34 1/2" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters Options: Floor lock PDC-46-8 - Comprised of eight 20" W x 19" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks and small parts tray in each drawer - Dimensions: 46" W x 21" D x 34 1/2" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5 "x 2" semi-steel (S) or phenolic (P) casters Options: - Floor lock
Description
PC Series - Mobile Cabinet Workbench - Available in seven configurations. - All units include side and back stops, a keyed handle and a tubular push bar - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" phenolic (P) or 5" x 2" semi-steel casters (S) Options: - Floor lock - Cylinder locks sor drawers - Vise shelf - Vise Pub Series - Portable Door & Drawer Cabinets - Versatile mobile cabinets come standard with padlock loops and keyed handle in doors - PUB-24-D - Inside cabinet area 21 3/4" W x 20" D x 23 3/4" H - PUB-24-4DR - Features four 20" W x 19" D x 5" H drawers - PUB-24 - One door with storage area of 20" W x 20" D x 13" H and two 20" W x 19" x 5" H drawers - Capacity: 1,000 lbs. - Casters: 2 swivel, 2 rigid polyurethane (P) or semi-steel (S) casters Options: - Cylinder lock drawers PDC-36 Series Note: Louvered or steel pegboard back is available on all PDC models. Legend: -OL = Optional louvered Back Panel -IL = Optional Inside Door Louvered Panel -OP = Optional Pegboard Back Panel - Equipped with four 20" W x 20" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks in each drawer & keyed handle in door - Side & backstops prevent objects from falling off work area - Cabinet measures 12" wide x 26" high inside - Dimensions: 36" W x 20 1/4" D x 34" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters Options: - Extra shelves - Floor lock PDC-46-4 - Consists of four 20" W x 19" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks in all four drawers & keyed handle in door - Door cabinet has threee shelves 18" W x 21" D. - Shelf clearance is 8 1/4" - Dimensions: 46" W x 21" D top, 34 1/2" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters Options: Floor lock PDC-46-8 - Comprised of eight 20" W x 19" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks and small parts tray in each drawer - Dimensions: 46" W x 21" D x 34 1/2" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5 "x 2" semi-steel (S) or phenolic (P) casters Options: - Floor lock

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Workbench - Mobile Cabinet: PC Series - Mobile Cabinet Workbenches
FLOORLOCK
Workbench - Mobile Cabinet: PC Series - Mobile Cabinet Workbenches FLOORLOCK
PC Series - Mobile Cabinet Workbench - Available in seven configurations. - All units include side and back stops, a keyed handle and a tubular push bar - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" phenolic (P) or 5" x 2" semi-steel casters (S) Options: - Floor lock - Cylinder locks sor drawers - Vise shelf - Vise Pub Series - Portable Door & Drawer Cabinets - Versatile mobile cabinets come standard with padlock loops and keyed handle in doors - PUB-24-D - Inside cabinet area 21 3/4" W x 20" D x 23 3/4" H - PUB-24-4DR - Features four 20" W x 19" D x 5" H drawers - PUB-24 - One door with storage area of 20" W x 20" D x 13" H and two 20" W x 19" x 5" H drawers - Capacity: 1,000 lbs. - Casters: 2 swivel, 2 rigid polyurethane (P) or semi-steel (S) casters Options: - Cylinder lock drawers PDC-36 Series Note: Louvered or steel pegboard back is available on all PDC models. Legend: -OL = Optional louvered Back Panel -IL = Optional Inside Door Louvered Panel -OP = Optional Pegboard Back Panel - Equipped with four 20" W x 20" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks in each drawer & keyed handle in door - Side & backstops prevent objects from falling off work area - Cabinet measures 12" wide x 26" high inside - Dimensions: 36" W x 20 1/4" D x 34" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters Options: - Extra shelves - Floor lock PDC-46-4 - Consists of four 20" W x 19" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks in all four drawers & keyed handle in door - Door cabinet has threee shelves 18" W x 21" D. - Shelf clearance is 8 1/4" - Dimensions: 46" W x 21" D top, 34 1/2" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters Options: Floor lock PDC-46-8 - Comprised of eight 20" W x 19" D x 5" H drawers on telescoping ball bearing slides - Each unit comes with separate cylinder locks and small parts tray in each drawer - Dimensions: 46" W x 21" D x 34 1/2" H - Capacity: 2,000 lbs. - Casters: 2 swivel, 2 rigid 5 "x 2" semi-steel (S) or phenolic (P) casters Options: - Floor lock

PC Series - Mobile Cabinet Workbench
- Available in seven configurations.
- All units include side and back stops, a keyed handle and a tubular push bar
- Capacity: 2,000 lbs.
- Casters: 2 swivel, 2 rigid 5" x 2" phenolic (P) or 5" x 2" semi-steel casters (S)
Options:
- Floor lock
- Cylinder locks sor drawers
- Vise shelf
- Vise
Pub Series - Portable Door & Drawer Cabinets
- Versatile mobile cabinets come standard with padlock loops and keyed handle in doors
- PUB-24-D - Inside cabinet area 21 3/4" W x 20" D x 23 3/4" H
- PUB-24-4DR - Features four 20" W x 19" D x 5" H drawers
- PUB-24 - One door with storage area of 20" W x 20" D x 13" H and two 20" W x 19" x 5" H drawers
- Capacity: 1,000 lbs.
- Casters: 2 swivel, 2 rigid polyurethane (P) or semi-steel (S) casters
Options:
- Cylinder lock drawers
PDC-36 Series
Note: Louvered or steel pegboard back is available on all PDC models.

Legend:
-OL = Optional louvered Back Panel
-IL = Optional Inside Door Louvered Panel
-OP = Optional Pegboard Back Panel
- Equipped with four 20" W x 20" D x 5" H drawers on telescoping ball bearing slides
- Each unit comes with separate cylinder locks in each drawer & keyed handle in door
- Side & backstops prevent objects from falling off work area
- Cabinet measures 12" wide x 26" high inside
- Dimensions: 36" W x 20 1/4" D x 34" H
- Capacity: 2,000 lbs.
- Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters
Options:
- Extra shelves
- Floor lock
PDC-46-4
- Consists of four 20" W x 19" D x 5" H drawers on telescoping ball bearing slides
- Each unit comes with separate cylinder locks in all four drawers & keyed handle in door
- Door cabinet has threee shelves 18" W x 21" D.
- Shelf clearance is 8 1/4"
- Dimensions: 46" W x 21" D top, 34 1/2" H
- Capacity: 2,000 lbs.
- Casters: 2 swivel, 2 rigid 5" x 2" semi-steel (S) or phenolic (P) casters
Options:
Floor lock
PDC-46-8

- Comprised of eight 20" W x 19" D x 5" H drawers on telescoping ball bearing slides
- Each unit comes with separate cylinder locks and small parts tray in each drawer
- Dimensions: 46" W x 21" D x 34 1/2" H
- Capacity: 2,000 lbs.
- Casters: 2 swivel, 2 rigid 5 "x 2" semi-steel (S) or phenolic (P) casters
Options:

- Floor lock

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number FLOORLOCK
Product Name Workbench - Mobile Cabinet: PC Series - Mobile Cabinet Workbenches
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 6693591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 31 inch (800 mm)
View Details