All units are 24 volt DC Standard
- Fully powered electric pallet truck for easy and quick operation
- Raise and lower loads with a push of a button
- Maneuvers loads in warehouses and trailers
- Reinforced welded forks with adjustable tie-rods give long service
- High torque 24V DC drive & lift motors handle heavy-duty jobs
- Ergonomic handle features easy to operate throttle with infinite adjustment of forward and reverse speeds, lift / lower controls, proprietary safety-enhancing emergency reverse function, and horn
- Includes an electromagnetic disc brake with automatic dead-man feature that activates when the user releases the handle
3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect
- The truck rolls smoothly on poly-on-steel, steer and load wheels
- Features 0.7 KW drive and 1.3 KW lift motor
- 3 - 4 hour operation at full charge
- 8 hours when used intermittently
4,500 lbs. unit uses 4, 6V, 200Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect
- The truck rolls smoothly on poly-on-steel steer and load wheels
- Features 1.2 KW drive and 2.0 KW lift motor
- 6 - 7 hours operation at full charge
- 8 hours when used intermittently
- When actuated, the emergency reverse belly switch instantly reverses direction and moves the unit forward (away from the operator) until the switch is released or after 1.5 seconds have elapsed
- The built-in safety circuit will automatically disable the entire unit if the emergency reverse belly switch is activated for more than 1.5 seconds after which the unit must be reset to return to normal operation condition. This state-of-the-art safety device provides a level of operator protection which is unmatched by any unit on the market today.
- Models with scales verify inbound and outbound freight on your pallet truck and then move your loads with ease.
- LCD scale, with 1/2" high characters and 5 function keys (ZERO, TARE, NET/GROSS, PRINT, LB./KG.)
- Displays weight in 1 lb. increments within trucks rated capacity
-Scale (best accuracy is 0.01% of maximum calibrated weight) display operates on standard Alkaline batteries
- Scale is not NTEP approved (not legal for trade)
- Scale head includes RS232 port for serial printing
- Printer option is available
Models with an -RP extension include a stand-on platform which flips up when not in use (18" w x 12" l x 4 3/4" h)
| Optimal Handling Solutions | |
|---|---|
| Product Category | Lifts |
| Product Number | EPT-45-GEL |
| Product Name | Electric Pallet Truck - Fully Powered: Optional Batteries |