Optimal Handling Solutions Electric Pallet Truck - Fully Powered EPT-2047-30

Description
All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque 24V DC drive & lift motors handle heavy-duty jobs - Ergonomic handle features easy to operate throttle with infinite adjustment of forward and reverse speeds, lift / lower controls, proprietary safety-enhancing emergency reverse function, and horn - Includes an electromagnetic disc brake with automatic dead-man feature that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3 KW lift motor - 3 - 4 hour operation at full charge - 8 hours when used intermittently 4,500 lbs. unit uses 4, 6V, 200Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel steer and load wheels - Features 1.2 KW drive and 2.0 KW lift motor - 6 - 7 hours operation at full charge - 8 hours when used intermittently - When actuated, the emergency reverse belly switch instantly reverses direction and moves the unit forward (away from the operator) until the switch is released or after 1.5 seconds have elapsed - The built-in safety circuit will automatically disable the entire unit if the emergency reverse belly switch is activated for more than 1.5 seconds after which the unit must be reset to return to normal operation condition. This state-of-the-art safety device provides a level of operator protection which is unmatched by any unit on the market today. - Models with scales verify inbound and outbound freight on your pallet truck and then move your loads with ease. - LCD scale, with 1/2" high characters and 5 function keys (ZERO, TARE, NET/GROSS, PRINT, LB./KG.) - Displays weight in 1 lb. increments within trucks rated capacity -Scale (best accuracy is 0.01% of maximum calibrated weight) display operates on standard Alkaline batteries - Scale is not NTEP approved (not legal for trade) - Scale head includes RS232 port for serial printing - Printer option is available Models with an -RP extension include a stand-on platform which flips up when not in use (18" w x 12" l x 4 3/4" h)
Description
All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque 24V DC drive & lift motors handle heavy-duty jobs - Ergonomic handle features easy to operate throttle with infinite adjustment of forward and reverse speeds, lift / lower controls, proprietary safety-enhancing emergency reverse function, and horn - Includes an electromagnetic disc brake with automatic dead-man feature that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3 KW lift motor - 3 - 4 hour operation at full charge - 8 hours when used intermittently 4,500 lbs. unit uses 4, 6V, 200Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel steer and load wheels - Features 1.2 KW drive and 2.0 KW lift motor - 6 - 7 hours operation at full charge - 8 hours when used intermittently - When actuated, the emergency reverse belly switch instantly reverses direction and moves the unit forward (away from the operator) until the switch is released or after 1.5 seconds have elapsed - The built-in safety circuit will automatically disable the entire unit if the emergency reverse belly switch is activated for more than 1.5 seconds after which the unit must be reset to return to normal operation condition. This state-of-the-art safety device provides a level of operator protection which is unmatched by any unit on the market today. - Models with scales verify inbound and outbound freight on your pallet truck and then move your loads with ease. - LCD scale, with 1/2" high characters and 5 function keys (ZERO, TARE, NET/GROSS, PRINT, LB./KG.) - Displays weight in 1 lb. increments within trucks rated capacity -Scale (best accuracy is 0.01% of maximum calibrated weight) display operates on standard Alkaline batteries - Scale is not NTEP approved (not legal for trade) - Scale head includes RS232 port for serial printing - Printer option is available Models with an -RP extension include a stand-on platform which flips up when not in use (18" w x 12" l x 4 3/4" h)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Pallet Truck - Fully Powered
EPT-2047-30
Electric Pallet Truck - Fully Powered EPT-2047-30
All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque 24V DC drive & lift motors handle heavy-duty jobs - Ergonomic handle features easy to operate throttle with infinite adjustment of forward and reverse speeds, lift / lower controls, proprietary safety-enhancing emergency reverse function, and horn - Includes an electromagnetic disc brake with automatic dead-man feature that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3 KW lift motor - 3 - 4 hour operation at full charge - 8 hours when used intermittently 4,500 lbs. unit uses 4, 6V, 200Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel steer and load wheels - Features 1.2 KW drive and 2.0 KW lift motor - 6 - 7 hours operation at full charge - 8 hours when used intermittently - When actuated, the emergency reverse belly switch instantly reverses direction and moves the unit forward (away from the operator) until the switch is released or after 1.5 seconds have elapsed - The built-in safety circuit will automatically disable the entire unit if the emergency reverse belly switch is activated for more than 1.5 seconds after which the unit must be reset to return to normal operation condition. This state-of-the-art safety device provides a level of operator protection which is unmatched by any unit on the market today. - Models with scales verify inbound and outbound freight on your pallet truck and then move your loads with ease. - LCD scale, with 1/2" high characters and 5 function keys (ZERO, TARE, NET/GROSS, PRINT, LB./KG.) - Displays weight in 1 lb. increments within trucks rated capacity -Scale (best accuracy is 0.01% of maximum calibrated weight) display operates on standard Alkaline batteries - Scale is not NTEP approved (not legal for trade) - Scale head includes RS232 port for serial printing - Printer option is available Models with an -RP extension include a stand-on platform which flips up when not in use (18" w x 12" l x 4 3/4" h)

All units are 24 volt DC Standard
- Fully powered electric pallet truck for easy and quick operation
- Raise and lower loads with a push of a button
- Maneuvers loads in warehouses and trailers
- Reinforced welded forks with adjustable tie-rods give long service
- High torque 24V DC drive & lift motors handle heavy-duty jobs
- Ergonomic handle features easy to operate throttle with infinite adjustment of forward and reverse speeds, lift / lower controls, proprietary safety-enhancing emergency reverse function, and horn
- Includes an electromagnetic disc brake with automatic dead-man feature that activates when the user releases the handle
3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect
- The truck rolls smoothly on poly-on-steel, steer and load wheels
- Features 0.7 KW drive and 1.3 KW lift motor
- 3 - 4 hour operation at full charge
- 8 hours when used intermittently
4,500 lbs. unit uses 4, 6V, 200Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect
- The truck rolls smoothly on poly-on-steel steer and load wheels
- Features 1.2 KW drive and 2.0 KW lift motor
- 6 - 7 hours operation at full charge
- 8 hours when used intermittently
- When actuated, the emergency reverse belly switch instantly reverses direction and moves the unit forward (away from the operator) until the switch is released or after 1.5 seconds have elapsed
- The built-in safety circuit will automatically disable the entire unit if the emergency reverse belly switch is activated for more than 1.5 seconds after which the unit must be reset to return to normal operation condition. This state-of-the-art safety device provides a level of operator protection which is unmatched by any unit on the market today.
- Models with scales verify inbound and outbound freight on your pallet truck and then move your loads with ease.
- LCD scale, with 1/2" high characters and 5 function keys (ZERO, TARE, NET/GROSS, PRINT, LB./KG.)
- Displays weight in 1 lb. increments within trucks rated capacity
-Scale (best accuracy is 0.01% of maximum calibrated weight) display operates on standard Alkaline batteries
- Scale is not NTEP approved (not legal for trade)
- Scale head includes RS232 port for serial printing
- Printer option is available
Models with an -RP extension include a stand-on platform which flips up when not in use (18" w x 12" l x 4 3/4" h)

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number EPT-2047-30
Product Name Electric Pallet Truck - Fully Powered
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Top Of Ground Dock Lift - 1055 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 53 inch (1346 mm)
View Details