EHN-40-C -- SHOP CRANE ENGINE HOISTS: FOLDING DESIGN FOR STORAGE (33 1/2W X 44"L X 60 1/2"H - - (FOLDABLE LEGS)
Optimal Handling SolutionsShop Crane Engine Hoists: Folding Design for Storage (33 1/2W x 44"L x 60 1/2"H - - (Foldable Legs)EHN-40-C
Description
These portable units are great for hundreds of lifting applications
Telescopic boom for multiple lifting heights and capacities
Boom is raised and lowered with a manual hydraulic hand pump
The high-capacity hydraulic cylinder provides for faster lifting action and features a large diameter ram to withstand angled loads when lifting
Includes two rigid and two swivel casters for portability
Heavy-duty steel construction and painted finish
Description
These portable units are great for hundreds of lifting applications
Telescopic boom for multiple lifting heights and capacities
Boom is raised and lowered with a manual hydraulic hand pump
The high-capacity hydraulic cylinder provides for faster lifting action and features a large diameter ram to withstand angled loads when lifting
Includes two rigid and two swivel casters for portability
Heavy-duty steel construction and painted finish
Shop Crane Engine Hoists: Folding Design for Storage (33 1/2W x 44"L x 60 1/2"H - - (Foldable Legs)
EHN-40-C
Shop Crane Engine Hoists: Folding Design for Storage (33 1/2W x 44"L x 60 1/2"H - - (Foldable Legs)
EHN-40-C
These portable units are great for hundreds of lifting applications
Telescopic boom for multiple lifting heights and capacities
Boom is raised and lowered with a manual hydraulic hand pump
The high-capacity hydraulic cylinder provides for faster lifting action and features a large diameter ram to withstand angled loads when lifting
Includes two rigid and two swivel casters for portability
Heavy-duty steel construction and painted finish
These portable units are great for hundreds of lifting applications
Telescopic boom for multiple lifting heights and capacities
Boom is raised and lowered with a manual hydraulic hand pump
The high-capacity hydraulic cylinder provides for faster lifting action and features a large diameter ram to withstand angled loads when lifting
Includes two rigid and two swivel casters for portability
Heavy-duty steel construction and painted finish
Technical Specifications
Optimal Handling Solutions
Product Category
Industrial Cranes
Product Number
EHN-40-C
Product Name
Shop Crane Engine Hoists: Folding Design for Storage (33 1/2W x 44"L x 60 1/2"H - - (Foldable Legs)