Optimal Handling Solutions Platform Truck - Aluminum: Heavy-duty Extruded Aluminum Platform Trucks EFHD-3048

Description
Aluminum Treadplate Platform Trucks - ATP Series Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas. Note: Handle design may vary from photo shown. Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas. Note: Handle design may vary from photo shown. Aluminum Channel Platform trucks - SDD Series Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas. Aluminum Sheet Deck Platform Trucks - ASD Series Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.
Description
Aluminum Treadplate Platform Trucks - ATP Series Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas. Note: Handle design may vary from photo shown. Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas. Note: Handle design may vary from photo shown. Aluminum Channel Platform trucks - SDD Series Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas. Aluminum Sheet Deck Platform Trucks - ASD Series Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Aluminum: Heavy-duty Extruded Aluminum Platform Trucks
EFHD-3048
Platform Truck - Aluminum: Heavy-duty Extruded Aluminum Platform Trucks EFHD-3048
Aluminum Treadplate Platform Trucks - ATP Series Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas. Note: Handle design may vary from photo shown. Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas. Note: Handle design may vary from photo shown. Aluminum Channel Platform trucks - SDD Series Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas. Aluminum Sheet Deck Platform Trucks - ASD Series Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.

Aluminum Treadplate Platform Trucks - ATP Series
Lightweight treadplate deck is constructed of all welded aluminum. Rounded-edge platform protects walls from damage during transit. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial and warehouse areas.
Note: Handle design may vary from photo shown.
Heavy-duty Extruded Aluminum Platform Trucks - EFHD Series
These all welded aluminum trucks are built to handle your heaviest loads. Includes one removable high-polished steel handle, additional handle available. Rolls smoothly on two rigid and two swivel 8" x 2" phenolic casters. ideal for industrial and warehouse areas.
Note: Handle design may vary from photo shown.
Aluminum Channel Platform trucks - SDD Series
Rugged dependable service at an economical price. Extruded deck sections are engineered for high load capacity, durability, and shock resistance. All aluminum construction. Includes one removable high-polished steel handle and two rigid and two swivel 5" x 2" poly-on-steel casters. Ideal for commercial, industrial and warehouse areas.
Aluminum Sheet Deck Platform Trucks - ASD Series
Tough but lightweight, this truck is made from smooth aluminum for durability. Includes one removable high-polished steel handle. Two rigid and two swivel 5" x 2" poly-on-steel casters are standard. Ideal for commercial, industrial and warehouse areas.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number EFHD-3048
Product Name Platform Truck - Aluminum: Heavy-duty Extruded Aluminum Platform Trucks
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details