Optimal Handling Solutions Scissor Lift - Double: Standard Duty - 72" Travel - 24" x 48" Platform / Base DS60-72-2448

Description
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable
Description
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Scissor Lift - Double: Standard Duty - 72" Travel - 24" x 48" Platform / Base
DS60-72-2448
Scissor Lift - Double: Standard Duty - 72" Travel - 24" x 48" Platform / Base DS60-72-2448
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable
  • 115/1/60 internally mounted power pack
  • Safety velocity fuse standard
  • Hand or foot control available at no extra charge
  • Self-lubricating bushings located on all pivot points
  • Hinged platform for easy access to power packs and hydraulics


More sizes available!!!
-
Travel 48" and 72" available
-Standard Platform sizing 24" x 36" up to 48" x 48"


Options:
(Call for Pricing)
-Oversized Platforms (up to 72" x 72")
-Beveled edges and eye bolts for pit mounting
-Rotating tops
-Portable

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number DS60-72-2448
Product Name Scissor Lift - Double: Standard Duty - 72" Travel - 24" x 48" Platform / Base
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Long Lift Table - PEWDL-11848 - Advance Lifts, Inc.
Specs
Capacity 11800 lbs (5351 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details