Optimal Handling Solutions Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base DS60-48-3636

Description
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable
Description
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base
DS60-48-3636
Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base DS60-48-3636
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable
  • 115/1/60 internally mounted power pack
  • Safety velocity fuse standard
  • Hand or foot control available at no extra charge
  • Self-lubricating bushings located on all pivot points
  • Hinged platform for easy access to power packs and hydraulics


More sizes available!!!
-
Travel 48" and 72" available
-Standard Platform sizing 24" x 36" up to 48" x 48"


Options:
(Call for Pricing)
-Oversized Platforms (up to 72" x 72")
-Beveled edges and eye bolts for pit mounting
-Rotating tops
-Portable

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number DS60-48-3636
Product Name Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Lift Table - PEDW-9646 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 46 inch (1168 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details