Optimal Handling Solutions Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base DS40-48-3636

Description
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable
Description
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base
DS40-48-3636
Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base DS40-48-3636
115/1/60 internally mounted power pack Safety velocity fuse standard Hand or foot control available at no extra charge Self-lubricating bushings located on all pivot points Hinged platform for easy access to power packs and hydraulics More sizes available!!! -Travel 48" and 72" available -Standard Platform sizing 24" x 36" up to 48" x 48" Options: (Call for Pricing) -Oversized Platforms (up to 72" x 72") -Beveled edges and eye bolts for pit mounting -Rotating tops -Portable
  • 115/1/60 internally mounted power pack
  • Safety velocity fuse standard
  • Hand or foot control available at no extra charge
  • Self-lubricating bushings located on all pivot points
  • Hinged platform for easy access to power packs and hydraulics


More sizes available!!!
-
Travel 48" and 72" available
-Standard Platform sizing 24" x 36" up to 48" x 48"


Options:
(Call for Pricing)
-Oversized Platforms (up to 72" x 72")
-Beveled edges and eye bolts for pit mounting
-Rotating tops
-Portable

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number DS40-48-3636
Product Name Scissor Lift - Double: Standard Duty- 48" Travel- 36" x 36" platform base
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Double Long Lift Table - PVWDL-12024 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details