Optimal Handling Solutions Dolly - Multi-Purpose DRUM-QUAD-CS-SS

Description
Multi-Purpose Dollies - High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters. - Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds - Rubber-coated hook allows strap to hook on top of drum for storage Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels Stainless Steel, series DRUM-QUAD-CS-SS, also available Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank
Description
Multi-Purpose Dollies - High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters. - Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds - Rubber-coated hook allows strap to hook on top of drum for storage Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels Stainless Steel, series DRUM-QUAD-CS-SS, also available Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Multi-Purpose
DRUM-QUAD-CS-SS
Dolly - Multi-Purpose DRUM-QUAD-CS-SS
Multi-Purpose Dollies - High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters. - Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds - Rubber-coated hook allows strap to hook on top of drum for storage Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels Stainless Steel, series DRUM-QUAD-CS-SS, also available Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank

Multi-Purpose Dollies
- High polished bright zinc finish for corrosion resistance and (4) 3" x 1 1/4" swivel casters.
- Each unit comes with a 4 foot long nylon pull strap that helps in transporting down aisles or thresholds
- Rubber-coated hook allows strap to hook on top of drum for storage
Quad Dolly - series DRUM-QUAD, can transport a 5-gallon pail, 30 or 55-gallon drum or LP gas tank. Available with hard rubber or cast iron wheels
Stainless Steel, series DRUM-QUAD-CS-SS, also available
Tri Dolly, series DRUM-TRI, will transport 5-gallon pails, 30-gallon drums, or LP gas tank

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number DRUM-QUAD-CS-SS
Product Name Dolly - Multi-Purpose
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
ERS  Hilman Rollers - 5-ERS - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 10000 lbs (4535 kg)
Length 8.62 inch (219 mm)
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly, Steel, 14x20, Polyolefin Casters - RU843HR1420 - Akro-Mils, Inc.
Specs
Load Capacity 900 lbs (408 kg)
Length 19.88 inch (505 mm)
Width 14.25 inch (362 mm)
View Details