PL Personal Lockers
- Heavy Duty, all welded steel locker
- Slope top single door locker 18" W x 18" D x 75" OAH
- Unit has a 3" high base
- Equipped with shelf, hanger bar, rear coat hooks
- Features recessed cylinder lock paddle handle
- Louvers on door for ventilation
DPL Lockers
- Each stackable locker section comes equipped with three fixed shelves, padlock loop eye, and keyed handle
- Shelf clearances: 5" top shelf to first shelf; 5" first to second shelf; 4 1/4" second to third shelf; 10 1/2" third shelf to bottom
- Dimensions: Top locker: 21" W x 16" D x 34" H
- Dimensions: Bottom locker: 21" W x 16" D x 30" H
- Weight: Top section: 85 lbs. Bottom section: 89 lbs.
| Optimal Handling Solutions | |
|---|---|
| Product Category | Lockers |
| Product Number | DPL-1621 |
| Product Name | Lockers - Personal: DPL Lockers |