Optimal Handling Solutions Dolly - Aluminum Pallet: TILT DOL-3648-6T

Description
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**
Description
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dolly - Aluminum Pallet: TILT
DOL-3648-6T
Dolly - Aluminum Pallet: TILT DOL-3648-6T
Designed to transport pallets with ease. All welded aluminum construction is durable yet lightweight. Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability. Choose from either tilt or non-tilt styles. Tilt capability allows for easier turning. Optional loops / handle and a center support crossbar are available. Dolly height is 4 1/4". **Pallet Not Included - For Demonstration Only**
  • Designed to transport pallets with ease.
  • All welded aluminum construction is durable yet lightweight.
  • Features heavy-duty 3" wide x 3 1/2" phenolic rollers for easy portability.
  • Choose from either tilt or non-tilt styles.
  • Tilt capability allows for easier turning.
  • Optional loops / handle and a center support crossbar are available.
  • Dolly height is 4 1/4".


**Pallet Not Included - For Demonstration Only**

Technical Specifications

  Optimal Handling Solutions
Product Category Pallets
Product Number DOL-3648-6T
Product Name Dolly - Aluminum Pallet: TILT
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
Beverage Pallets, 4 way - GS.37.37.6R0 - Greystone Logistics, LLC
Specs
Size 37"x37"
Pallet Weight 46 lbs (20.86 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Spill Containment Pallet - SP1004HA - Hazmat Storage
Specs
Size 56" X 32"
Pallet Jack Entry Two-way pallet jack entry.; Four-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.; Four way fork tine entry.
View Details