Optimal Handling Solutions Walk-Thru Style Dock Ladders DKL-9

Description
Prevent needless dock injuries with Walk-Thru Style Dock Ladders Constructed of steel angle iron Mount ladder directly to the dock face by either welding or bolting on The extra high handrail provides maximum assistance and safety All ladders project out 8 1/2" from face of dock
Description
Prevent needless dock injuries with Walk-Thru Style Dock Ladders Constructed of steel angle iron Mount ladder directly to the dock face by either welding or bolting on The extra high handrail provides maximum assistance and safety All ladders project out 8 1/2" from face of dock

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Walk-Thru Style Dock Ladders
DKL-9
Walk-Thru Style Dock Ladders DKL-9
Prevent needless dock injuries with Walk-Thru Style Dock Ladders Constructed of steel angle iron Mount ladder directly to the dock face by either welding or bolting on The extra high handrail provides maximum assistance and safety All ladders project out 8 1/2" from face of dock
  • Prevent needless dock injuries with Walk-Thru Style Dock Ladders
  • Constructed of steel angle iron
  • Mount ladder directly to the dock face by either welding or bolting on
  • The extra high handrail provides maximum assistance and safety
  • All ladders project out 8 1/2" from face of dock

Technical Specifications

  Optimal Handling Solutions
Product Category Ladders
Product Number DKL-9
Product Name Walk-Thru Style Dock Ladders
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 9143471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 331 lbs (150 kg)
View Details
8' Fiberglass Stepladder 300 lbs. Load Capacity - DXL3010-08 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details
OSHA Ladders -  - Scientific Dust Collectors
Scientific Dust Collectors
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder; Caged Ladder
Height ? to 30 ft (? to 91.44 dm)
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details