Optimal Handling Solutions Cart - Ergo-Handle: 8" x 2" Polyurethane Casters DH-PU2.4-2436

Description
Constructed of heavy-duty steel to handle loads up to 4,000 lbs. The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart. Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings. Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads. Casters and handle are not attached for shipping purposes.
Description
Constructed of heavy-duty steel to handle loads up to 4,000 lbs. The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart. Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings. Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads. Casters and handle are not attached for shipping purposes.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Ergo-Handle: 8" x 2" Polyurethane Casters
DH-PU2.4-2436
Cart - Ergo-Handle: 8" x 2" Polyurethane Casters DH-PU2.4-2436
Constructed of heavy-duty steel to handle loads up to 4,000 lbs. The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart. Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings. Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads. Casters and handle are not attached for shipping purposes.
  • Constructed of heavy-duty steel to handle loads up to 4,000 lbs.
  • The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart.
  • Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings.
  • Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads.
  • Casters and handle are not attached for shipping purposes.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number DH-PU2.4-2436
Product Name Cart - Ergo-Handle: 8" x 2" Polyurethane Casters
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Dollies - 7334915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 25 inch (625 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details