Optimal Handling Solutions Cart - Ergo-Handle: 8" x 2" Phenolic Casters DH-PH4-2460

Description
Constructed of heavy-duty steel to handle loads up to 4,000 lbs. The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart. Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings. Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads. Casters and handle are not attached for shipping purposes.
Description
Constructed of heavy-duty steel to handle loads up to 4,000 lbs. The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart. Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings. Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads. Casters and handle are not attached for shipping purposes.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Ergo-Handle: 8" x 2" Phenolic Casters
DH-PH4-2460
Cart - Ergo-Handle: 8" x 2" Phenolic Casters DH-PH4-2460
Constructed of heavy-duty steel to handle loads up to 4,000 lbs. The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart. Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings. Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads. Casters and handle are not attached for shipping purposes.
  • Constructed of heavy-duty steel to handle loads up to 4,000 lbs.
  • The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart.
  • Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings.
  • Invertible bolt-on chrome ergonomic handle designed for individual height comfort and handling of long loads.
  • Casters and handle are not attached for shipping purposes.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number DH-PH4-2460
Product Name Cart - Ergo-Handle: 8" x 2" Phenolic Casters
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details