Optimal Handling Solutions Drum & Hand Truck - Multi-Purpose DCHT-1

Description
Multi-Purpose Drum & Hand Truck - Serves as a drum truck, drum cradle and a hand truck! - Extra-long handles give leverage for access to drums on pallets - Unit lies horizontally for use as a drum cradle to empty drum contents - Steel nose plate and drum tines are interchangeable - Features large 16" diameter full-pneumatic wheels for use over rough terrain - Includes built-in bung nut wrench - Ships fully assembled ready for immedate use
Description
Multi-Purpose Drum & Hand Truck - Serves as a drum truck, drum cradle and a hand truck! - Extra-long handles give leverage for access to drums on pallets - Unit lies horizontally for use as a drum cradle to empty drum contents - Steel nose plate and drum tines are interchangeable - Features large 16" diameter full-pneumatic wheels for use over rough terrain - Includes built-in bung nut wrench - Ships fully assembled ready for immedate use

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum & Hand Truck - Multi-Purpose
DCHT-1
Drum & Hand Truck - Multi-Purpose DCHT-1
Multi-Purpose Drum & Hand Truck - Serves as a drum truck, drum cradle and a hand truck! - Extra-long handles give leverage for access to drums on pallets - Unit lies horizontally for use as a drum cradle to empty drum contents - Steel nose plate and drum tines are interchangeable - Features large 16" diameter full-pneumatic wheels for use over rough terrain - Includes built-in bung nut wrench - Ships fully assembled ready for immedate use

Multi-Purpose Drum & Hand Truck
- Serves as a drum truck, drum cradle and a hand truck!
- Extra-long handles give leverage for access to drums on pallets
- Unit lies horizontally for use as a drum cradle to empty drum contents
- Steel nose plate and drum tines are interchangeable
- Features large 16" diameter full-pneumatic wheels for use over rough terrain
- Includes built-in bung nut wrench
- Ships fully assembled ready for immedate use

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number DCHT-1
Product Name Drum & Hand Truck - Multi-Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 220130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 463 lbs (210 kg)
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details