Optimal Handling Solutions Cart - Heavy-duty Cradle DCC-28120-10

Description
Move and store pipe, channel, bar stock, barrels, or drums with these heavy-duty cradle carts. A large open design that makes loading and unloading by fork trucks and slings easy. All welded construction. Wheels are mounted in a diamond pattern to allow the truck to tilt when it is going over thresholds and turn about on its own center. Lightweight aluminum cradle cart fits all small to medium loads and rolls on (4) swivel 3" x 1 12" poly casters. The 4,000 pound steel cradle carts roll on (2) rigid and (2) swivel phenolic casters. The 10,000 pound units roll on 4-way swivel lock cast steel wheels. Powder coat finish standard on steel carts.
Description
Move and store pipe, channel, bar stock, barrels, or drums with these heavy-duty cradle carts. A large open design that makes loading and unloading by fork trucks and slings easy. All welded construction. Wheels are mounted in a diamond pattern to allow the truck to tilt when it is going over thresholds and turn about on its own center. Lightweight aluminum cradle cart fits all small to medium loads and rolls on (4) swivel 3" x 1 12" poly casters. The 4,000 pound steel cradle carts roll on (2) rigid and (2) swivel phenolic casters. The 10,000 pound units roll on 4-way swivel lock cast steel wheels. Powder coat finish standard on steel carts.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Heavy-duty Cradle
DCC-28120-10
Cart - Heavy-duty Cradle DCC-28120-10
Move and store pipe, channel, bar stock, barrels, or drums with these heavy-duty cradle carts. A large open design that makes loading and unloading by fork trucks and slings easy. All welded construction. Wheels are mounted in a diamond pattern to allow the truck to tilt when it is going over thresholds and turn about on its own center. Lightweight aluminum cradle cart fits all small to medium loads and rolls on (4) swivel 3" x 1 12" poly casters. The 4,000 pound steel cradle carts roll on (2) rigid and (2) swivel phenolic casters. The 10,000 pound units roll on 4-way swivel lock cast steel wheels. Powder coat finish standard on steel carts.
  • Move and store pipe, channel, bar stock, barrels, or drums with these heavy-duty cradle carts.
  • A large open design that makes loading and unloading by fork trucks and slings easy.
  • All welded construction.
  • Wheels are mounted in a diamond pattern to allow the truck to tilt when it is going over thresholds and turn about on its own center.
  • Lightweight aluminum cradle cart fits all small to medium loads and rolls on (4) swivel 3" x 1 12" poly casters.
  • The 4,000 pound steel cradle carts roll on (2) rigid and (2) swivel phenolic casters.
  • The 10,000 pound units roll on 4-way swivel lock cast steel wheels.
  • Powder coat finish standard on steel carts.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number DCC-28120-10
Product Name Cart - Heavy-duty Cradle
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 6693695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Steel
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details