Optimal Handling Solutions Cabinets - Mobile & Modular: Modular Cabinet DC-4407

Description
Mobile Cabinets - The Mobile Cabinet is one of the safest on the market - The lock-in mechanism is activated with one hand, leaving the second hand free - 6" x 2" polyurethane casters with high quality rolling systems make moving the cabinet easy - Non-marking casters, (2) rigid and (2) swivel with brake standard - The drawers have a capacity of 400 pounds evenly distributed and roll easily Modular Cabinets - These cabinets have a 400 pound capacity per drawer - Drawers are 100% accessible and have an ergonomic handle designed for easy use - Life time warranty on the rolling mechanism - Fork lift base and locking mechanism are included on the modular cabinets.
Description
Mobile Cabinets - The Mobile Cabinet is one of the safest on the market - The lock-in mechanism is activated with one hand, leaving the second hand free - 6" x 2" polyurethane casters with high quality rolling systems make moving the cabinet easy - Non-marking casters, (2) rigid and (2) swivel with brake standard - The drawers have a capacity of 400 pounds evenly distributed and roll easily Modular Cabinets - These cabinets have a 400 pound capacity per drawer - Drawers are 100% accessible and have an ergonomic handle designed for easy use - Life time warranty on the rolling mechanism - Fork lift base and locking mechanism are included on the modular cabinets.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Mobile & Modular: Modular Cabinet
DC-4407
Cabinets - Mobile & Modular: Modular Cabinet DC-4407
Mobile Cabinets - The Mobile Cabinet is one of the safest on the market - The lock-in mechanism is activated with one hand, leaving the second hand free - 6" x 2" polyurethane casters with high quality rolling systems make moving the cabinet easy - Non-marking casters, (2) rigid and (2) swivel with brake standard - The drawers have a capacity of 400 pounds evenly distributed and roll easily Modular Cabinets - These cabinets have a 400 pound capacity per drawer - Drawers are 100% accessible and have an ergonomic handle designed for easy use - Life time warranty on the rolling mechanism - Fork lift base and locking mechanism are included on the modular cabinets.

Mobile Cabinets
- The Mobile Cabinet is one of the safest on the market
- The lock-in mechanism is activated with one hand, leaving the second hand free
- 6" x 2" polyurethane casters with high quality rolling systems make moving the cabinet easy
- Non-marking casters, (2) rigid and (2) swivel with brake standard
- The drawers have a capacity of 400 pounds evenly distributed and roll easily
Modular Cabinets
- These cabinets have a 400 pound capacity per drawer
- Drawers are 100% accessible and have an ergonomic handle designed for easy use
- Life time warranty on the rolling mechanism
- Fork lift base and locking mechanism are included on the modular cabinets.

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number DC-4407
Product Name Cabinets - Mobile & Modular: Modular Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details