Optimal Handling Solutions Cabinets - Drawer: DC-1 Drawer Cabinets DC-1C5

Description
DC-1 Drawer Cabinets - Drawers slide on telescoping ball bearing steel slides - Each drawer includes a sliding tray, which holds small items within easy reach - Individual drawer size is 14" wide x 23 1/2" deep x 5" high - Unit is shown with optional cylinder locks - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters. - Casters: DC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Extra Shelves - Cylinder Locks DCF-1 File Drawer Cabinets - All drawers feature telescoping ball bearing slides, include sliding tray which holds small items - Larger lower drawer can be used as a file drawer - Upper drawer size is 14" wide x 23 1/2" deep x 5" high - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters. - Casters: DCF-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Cylinder Locks BC-1 Series Door Cabinet - This door cabinet includes one shelf, adjustable on 4" centers and keyed handle - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters - Casters: BC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Extra Shelves
Description
DC-1 Drawer Cabinets - Drawers slide on telescoping ball bearing steel slides - Each drawer includes a sliding tray, which holds small items within easy reach - Individual drawer size is 14" wide x 23 1/2" deep x 5" high - Unit is shown with optional cylinder locks - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters. - Casters: DC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Extra Shelves - Cylinder Locks DCF-1 File Drawer Cabinets - All drawers feature telescoping ball bearing slides, include sliding tray which holds small items - Larger lower drawer can be used as a file drawer - Upper drawer size is 14" wide x 23 1/2" deep x 5" high - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters. - Casters: DCF-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Cylinder Locks BC-1 Series Door Cabinet - This door cabinet includes one shelf, adjustable on 4" centers and keyed handle - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters - Casters: BC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Extra Shelves

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Drawer: DC-1 Drawer Cabinets
DC-1C5
Cabinets - Drawer: DC-1 Drawer Cabinets DC-1C5
DC-1 Drawer Cabinets - Drawers slide on telescoping ball bearing steel slides - Each drawer includes a sliding tray, which holds small items within easy reach - Individual drawer size is 14" wide x 23 1/2" deep x 5" high - Unit is shown with optional cylinder locks - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters. - Casters: DC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Extra Shelves - Cylinder Locks DCF-1 File Drawer Cabinets - All drawers feature telescoping ball bearing slides, include sliding tray which holds small items - Larger lower drawer can be used as a file drawer - Upper drawer size is 14" wide x 23 1/2" deep x 5" high - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters. - Casters: DCF-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Cylinder Locks BC-1 Series Door Cabinet - This door cabinet includes one shelf, adjustable on 4" centers and keyed handle - Dimensions: 18" wide x 24" deep x 26" high - Height increased to 32" with base or 5" casters - Casters: BC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters Options: - Extra Shelves

DC-1 Drawer Cabinets
- Drawers slide on telescoping ball bearing steel slides
- Each drawer includes a sliding tray, which holds small items within easy reach
- Individual drawer size is 14" wide x 23 1/2" deep x 5" high
- Unit is shown with optional cylinder locks
- Dimensions: 18" wide x 24" deep x 26" high
- Height increased to 32" with base or 5" casters.
- Casters: DC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters
Options:
- Extra Shelves
- Cylinder Locks
DCF-1 File Drawer Cabinets
- All drawers feature telescoping ball bearing slides, include sliding tray which holds small items
- Larger lower drawer can be used as a file drawer
- Upper drawer size is 14" wide x 23 1/2" deep x 5" high
- Dimensions: 18" wide x 24" deep x 26" high
- Height increased to 32" with base or 5" casters.
- Casters: DCF-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters
Options:
- Cylinder Locks
BC-1 Series Door Cabinet
- This door cabinet includes one shelf, adjustable on 4" centers and keyed handle
- Dimensions: 18" wide x 24" deep x 26" high
- Height increased to 32" with base or 5" casters
- Casters: BC-1C includes (4) swivel 3" hard rubber of 5" polyurethane casters
Options:

- Extra Shelves

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number DC-1C5
Product Name Cabinets - Drawer: DC-1 Drawer Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HKG-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details