Optimal Handling Solutions Bumper - Hardened Molded DBE-30-1

Description
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing
Description
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Hardened Molded
DBE-30-1
Bumper - Hardened Molded DBE-30-1
- High impact resistant - Immune to all weather conditions - Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester - Steel reinforcement rings are molded into each bumper for installation - Uses 3/4" anchor bolts - Hardware kits sold separately - Call for pricing

- High impact resistant
- Immune to all weather conditions
- Pre-drilled bumpers are constructed of fiber reinforced rubber containing nylon and polyester
- Steel reinforcement rings are molded into each bumper for installation
- Uses 3/4" anchor bolts
- Hardware kits sold separately - Call for pricing

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number DBE-30-1
Product Name Bumper - Hardened Molded
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-112 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Dura-Soft Loading Dock Bumpers - 5.5" Thickness - B5520-11-DS - Durable Corporation
Specs
Equipment Type Dock Bumper
Length 11 inch (279 mm)
Width 20 inch (508 mm)
View Details